IC MCU 8BIT 16KB MROM 30SSOP Product overview: MB89935BPFV-G-387-ER
IC MCU 8BIT 16KB MROM 30SSOP
F²MC-8L F²MC-8L MB89930A Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 30-SSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB89935BPFV-G-387-ERE1 | MB89935BPFV-G-387-ERE1 | MB89935BPFV-G-387-ERE1 |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Package Type | Other; 30-LSSOP (0.220", 5.60mm Width) | SOP; SSOP; Other; 30-LSSOP (0.220\", 5.60mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Removed; Obsolete |