IC MCU 8BIT 8KB MROM 100QFP
F²MC-8L F²MC-8L MB89650AR Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) Mask ROM 100-QFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB89653ARPF-G-264-BNDE1 | MB89653ARPF-G-264-BNDE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 10 MHz | |
| RAM | 0.2560 KB |