IC MCU 8BIT 24KB MROM 64QFP Product overview: MB89636RPF-G-1451E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB89636RPF-G-145
F²MC-8L F²MC-8L MB89630R Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) Mask ROM 64-QFP (14x20)
IC MCU 8BIT 24KB MROM 64QFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB89636RPF-G-1451E1 | MB89636RPF-G-1451E1 | MB89636RPF-G-1451E1 |
| Product Name | 8-bit 8BIT 24KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Package Type | Other; Tray | QFP; Other; 64-BQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Removed; Obsolete |