IC MCU 8BIT 8KB MROM 80LQFP
F²MC-8L F²MC-8L MB89160 Microcontroller IC 8-Bit 4.2MHz 8KB (8K x 8) Mask ROM 80-LQFP (12x12)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB89163PFV-G-411E1 | MB89163PFV-G-411E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 4.2 MHz | |
| RAM | 0.2560 KB |