Infineon Technologies AG Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MB88155EB01-400

Description
IC ANALOG
Description
IC ANALOG
Datasheet
Datasheet Summary
Powered by GS/AI

The MB88155EB01-400 is a Spread Spectrum Clock Generator IC designed to operate at a frequency of 80 MHz. It is packaged in an 8-TSSOP format, which has a width of 4.40 mm. This component is suitable for applications requiring precise clock generation with reduced electromagnetic interference due to its spread spectrum capabilities. The device is part of a series that includes various configurations, allowing for flexibility in design. Its compact size and performance characteristics make it a viable option for engineers looking to integrate a reliable clock generator into their projects.

Datasheet Summary
Powered by GS/AI

The MB88155EB01-400 is a Spread Spectrum Clock Generator IC designed to operate at a frequency of 80 MHz. It is packaged in an 8-TSSOP format, which has a width of 4.40 mm. This component is suitable for applications requiring precise clock generation with reduced electromagnetic interference due to its spread spectrum capabilities. The device is part of a series that includes various configurations, allowing for flexibility in design. Its compact size and performance characteristics make it a viable option for engineers looking to integrate a reliable clock generator into their projects.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MB88155EB01-400 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MB88155EB01-400
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MB88155EB01-400
IC ANALOG

IC ANALOG

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MB88155EB01-400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MB88155EB01-400
Clock Generators, PLLs, Frequency Synthesizers MB88155EB01-400
Spread Spectrum Clock Generator IC 80MHz 1 8-TSSOP (0.173", 4.40mm Width)

Spread Spectrum Clock Generator IC 80MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number MB88155EB01-400 MB88155EB01-400
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width)
Frequency 80 MHz 80 MHz
Bus Interface CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11145-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
10 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY2292F - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.3 to 5 volts
View Details
4 suppliers