Infineon Technologies AG 3.3V DIP Embedded Microprocessor MPU LTC694CN8-3.3

Description
3.3V Microprocessor Supervisory Circuits | IC MPU SUPRVISRY CIRC 3.3V 8-DIP Product overview: LTC694CN8-3.3 from Linear Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, DIP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LTC694CN8-3.3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V Microprocessor Supervisory Circuits | IC MPU SUPRVISRY CIRC 3.3V 8-DIP Product overview: LTC694CN8-3.3 from Linear Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, DIP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LTC694CN8-3.3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V DIP Embedded Microprocessor MPU - 691-LTC694CN8-3.3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V DIP Embedded Microprocessor MPU
691-LTC694CN8-3.3
3.3V DIP Embedded Microprocessor MPU 691-LTC694CN8-3.3
3.3V Microprocessor Supervisory Circuits | IC MPU SUPRVISRY CIRC 3.3V 8-DIP Product overview: LTC694CN8-3.3 from Linear Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, DIP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LTC694CN8-3.3 can be used for catalog matching and distributor lookup.

3.3V Microprocessor Supervisory Circuits | IC MPU SUPRVISRY CIRC 3.3V 8-DIP Product overview: LTC694CN8-3.3 from Linear Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, DIP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LTC694CN8-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-LTC694CN8-3.3
Product Name 3.3V DIP Embedded Microprocessor MPU
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP4012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3356 Sitara Processor - AM3356BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details