Infineon Technologies AG LTC1475CMS8#PBF

Description
Switching Regulator, Current-mode, 0.75A, CMOS, PDSO8
Request a Quote Datasheet
Description
Switching Regulator, Current-mode, 0.75A, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LTC1475CMS8#PBF - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 0.75A, CMOS, PDSO8

Switching Regulator, Current-mode, 0.75A, CMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Switching Voltage Regulators
Product Number LTC1475CMS8#PBF
Package Type Other; MSOP8
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 448-CYPAS213A124SXQTXUMA1CT-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers