The LTC1456 is a 12-bit, rail-to-rail voltage output, micropower digital-to-analog converter with an asynchronous clear input and internal 2.048V reference, housed in an 8-lead PDIP package. It operates from a 4.5V to 5.5V supply, dissipating 2.2mW, and features a 3-wire serial interface with Schmitt-triggered clock input. The device includes a power-on reset that clears the DAC to 0V, and its output buffer can source or sink up to 120mA. The operating temperature range for the C grade is 0°C to 70°C. Differential nonlinearity is guaranteed to be within ±0.5 LSB, and integral nonlinearity is ±4 LSB maximum over temperature. The full-scale voltage is 4.095V typical, with a temperature coefficient of 24 ppm/°C. The part is suitable for battery-powered applications due to its low power consumption and compact package.
IC D/A CONV 12BIT R-R 8-DIP Product overview: LTC1456CN8 from Linear Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-LTC1456CN8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-LTC1456CN8 |
| Product Name | 12BIT DIP Digital-to-Analog Converter IC |
| Interface Type | SPI |