The LTC1232 is a microprocessor supervisory circuit that monitors power supply voltage, provides watchdog timing, and delivers reset control with push-button debouncing. It is available in an 8-pin PDIP package with a typical footprint of 0.300 inches wide. The device operates from a 4.5V to 5.5V supply, draws a maximum supply current of 2mA, and triggers reset at precise thresholds of 4.62V or 4.37V depending on the TOL pin connection. The reset output remains active for a minimum of 250ms, and the watchdog timeout can be configured to 150ms, 600ms, or 1.2s. It guarantees reset assertion down to 1V supply voltage and supports an operating temperature range of 0°C to 70°C for the C-grade version. The RST output is open-drain, requiring an external pullup.
IC MPU SUPERVISORY CIRCUIT 8-DIP Product overview: LTC1232CN8 from Linear Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, DIP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LTC1232CN8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 691-LTC1232CN8 |
| Product Name | DIP Embedded Microprocessor MPU |
| Microprocessor Family | LTC1232 |