The LT6650CS5 is a micropower 400mV series voltage reference with a rail-to-rail buffer amplifier in a 5-lead SOT-23 package measuring 1mm in height. It operates from a 1.4V to 18V supply, drawing 5.6µA typical quiescent current. The reference has a maximum initial accuracy of ±0.75% at 5V and a temperature coefficient of 30ppm/°C over the specified 0°C to 70°C operating range. It can source or sink up to 200µA and maintains stability with any output capacitor of 1µF or greater. The device is configured for shunt operation and supports adjustable output voltage using external resistors.
IC VREF SERIES 0.4V TSOT23-5 Product overview: LT6650CS5 from Linear Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 0.4V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6650CS5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6650CS5 |
| Product Name | 0.4V Precision Voltage Reference IC |
| Type | Series |