Infineon Technologies AG LT3486EDHC#PBF

Description
LT3486 - Dual 1.3A White LED Step-up Convtr with PWM Dimming
Request a Quote Datasheet
Description
LT3486 - Dual 1.3A White LED Step-up Convtr with PWM Dimming
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LT3486EDHC#PBF - Rochester Electronics
Newburyport, MA, United States
LT3486 - Dual 1.3A White LED Step-up Convtr with PWM Dimming

LT3486 - Dual 1.3A White LED Step-up Convtr with PWM Dimming

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Light Emitting Diodes (LED)
Product Number LT3486EDHC#PBF
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM RED SMD LED Z-BEND - AM2520SRC09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers