The LT1769 is a constant-current, constant-voltage 2A battery charger with input current limiting, designed for fast charging NiCd, NiMH, and lithium-ion batteries. It operates with a switching frequency of 200 kHz and features a 3A peak current internal switch, 5% charge current accuracy, and 0.5% voltage regulation accuracy. Available in a 28-lead narrow SSOP package with an exposed pad for thermal dissipation, the device supports battery voltages from 1V to 20V. It includes undervoltage lockout, automatic shutdown, low reverse battery drain current of 3mA, and current sensing at either battery terminal. Operating junction temperature ranges from -40°C to 125°C for industrial grade variants. The part requires external components for programming charge current and input current limit.
IC BATT CHARGER CONST I/V 28SSOP Product overview: LT1769CGN from Linear Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-LT1769CGN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 781-LT1769CGN |
| Product Name | Power Management IC |
| Package Type | Other; Tube/Rail |