Infineon Technologies AG Embedded MCU, DSP Evaluation Boards KITXMC13BOOT001TOBO1

Description
XMC1300 Boot Kit XMC1000 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
XMC1300 Boot Kit XMC1000 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 448-KITXMC13BOOT001TOBO1-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
448-KITXMC13BOOT001TOBO1-ND
Embedded MCU, DSP Evaluation Boards 448-KITXMC13BOOT001TOBO1-ND
XMC1300 Boot Kit XMC1000 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

XMC1300 Boot Kit XMC1000 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers Evaluation Boards- Embedded MCU, DSP Evaluation Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Development Boards, Kits, Programmers Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Manufacturer: Infineon Technologies Category: Development Boards, Kits, Programmers Evaluation Boards- Embedded MCU, DSP Evaluation Boards Series: XMC1000 Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Utilized IC / Part: XMC1300 Contents: Board(s)

Manufacturer: Infineon Technologies
Category: Development Boards, Kits, Programmers Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Series: XMC1000
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Utilized IC / Part: XMC1300
Contents: Board(s)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - KITXMC13BOOT001TOBO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
KITXMC13BOOT001TOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards KITXMC13BOOT001TOBO1
BOOT KIT XMC1300 EVAL BRD

BOOT KIT XMC1300 EVAL BRD

Supplier's Site
Cpu Card, Cortex-M0 Mcu; Silicon Manufacturer Infineon - 83X7404 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Card, Cortex-M0 Mcu; Silicon Manufacturer Infineon
83X7404
Cpu Card, Cortex-M0 Mcu; Silicon Manufacturer Infineon 83X7404
CPU CARD, CORTEX-M0 MCU; Silicon Manufacturer:Infineo n; No. of Bits:32bit; Silicon Family Name:XMC1000; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:XMC1300; Kit Contents:CPU Card XMC1300 & Segger RoHS Compliant: Yes

CPU CARD, CORTEX-M0 MCU; Silicon Manufacturer:Infineon; No. of Bits:32bit; Silicon Family Name:XMC1000; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:XMC1300; Kit Contents:CPU Card XMC1300 & Segger RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 448-KITXMC13BOOT001TOBO1-ND KITXMC13BOOT001TOBO1 83X7404
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers Evaluation Boards- Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Cpu Card, Cortex-M0 Mcu; Silicon Manufacturer Infineon
Manufacturer INFINEON TECHNOLOGIES; Other Boot Kit; Other Infineon; Other
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2473221 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RS485
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBLE-202013-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers