Infineon Evaluation Board KITDRIVER2EDN7
Win Source Part Number: 1036368-KITDRIVER2ED
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Gate Driver
Supplied Contents: Board(s)
Utilized IC / Part: 2EDN7524F
Alternative Parts (Cross-Reference): KITDRIVER2EDN7524FTO
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Infineon Technologies
Other Names: SP002478924
Base Product Number: KITDRIVER2
2EDN7524F Gate Driver Power Management Evaluation Board
EVALUATION KIT, MOSFET GATE DRIVER; Silicon Manufacturer:Infineo
2EDN7524F DUAL LOW SIDE
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2142037 | 1036368-KITDRIVER2EDN7524FTOBO1 | 448-KITDRIVER2EDN7524FTOBO1-ND | 84AC1823 | KITDRIVER2EDN7524FTOBO1 |
| Product Name | Power, Motor & Robotics Development Tools | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Evaluation Kit, Mosfet Gate Driver; Silicon Manufacturer Infineon | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board | Developement Board |