Manufacturer: Infineon Technologies
Category: Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Series: TC2xx
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: TriCore™
Platform: AURIX
Utilized IC / Part: TC275
Mounting Type: Fixed
TC275 AURIX TC2xx TriCore™ MCU 32-Bit Embedded Evaluation Board
Infineon Evaluation Board KITAURIXTC275A
SHIELDBUDDYTC275-AUR
Development Boards & Kits - Other Processors
EVALUATION BOARD, 32BIT, AURIX, TRICORE ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 448-KITAURIXTC275ARDSBTOBO1-ND | 2133248 | KITAURIXTC275ARDSBTOBO1 | KITAURIXTC275ARDSBTOBO1 | 83AH2367 | |
| Product Name | Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Microcontroller Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - Other Processors | Evaluation Board, 32Bit, Aurix, Tricore Rohs Compliant Infineon |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board; Development Suite / Kit | Developement Board |