Infineon Technologies AG Evaluation Boards KIT_XMC72_EVK

Description
The XMC7200 evaluation kit (KIT_XMC72_EVK) enables you to evaluate and develop your applications using the XMC7200D microcontroller. The XMC7200D is designed for industrial applications and it is a true programmable embedded system-on-chip, integrating up to two 350-MHz Arm® Cortex®-M7 as the primary application processor, a 100-MHz Arm® Cortex®-M0+ that supports the following: Low-power operations Up to 8 MB flash and 1 MB SRAM Gigabit Ethernet CAN FD Secure Digital Host Controller (SDHC) supporting SD/SDIO/eMMC interfaces Programmable analog and digital peripherals that allow faster time-to-market ModusToolbox™ software supports application development using the XMC7200 evaluation kit by providing board support package (BSP) and validated code examples to help you get started. To download the latest version of the software, please visit the ModusToolbox™ webpage. Kit contents: XMC7200 evaluation board USB Type-A to Mirco-B cable 12V/3A DC power adapter with additional blades Six jumper wires (five inches each) Quick start guide Summary of Features Evaluation board for XMC7200D-E272K8384 in BGA package with 272 pins dual-core Arm®Cortex® -M7 CPUs running at 350-MHz and an Arm® Cortex®-M0+ CPU running at 100-MHz Full-system approach on the board, featuring Gigabit Ethernet PHY and connector, CAN FD transceiver, user LEDs, buttons, and potentiometer M.2 interface connector for interfacing radio modules based on AIROC™ Wi-Fi & Bluetooth®combos (currently not supported) Headers compatible with Arduino for interfacing Arduino shields Fully compatible with ModusToolbox™ v3.0 KitProg3 on-board SWD programmer/debugger, USB-UART, and USB-I2C bridge functionality through USB connector Digilent dual PMOD SMIF header for interfacing HYPERBUS™ memories (currently not supported) A 512-Mbit external QSPI NOR flash Evaluation board supports operating voltages from 3.3 V to 5.0 V for XMC7200D Benefits Out-of-the-box experience with on-board-debugger and the provided DC power adapter Full integration with ModusToolbox™ IDE through Board Support Package (BSP) Easy access and evaluation of all peripherals using code examples available in GitHub Arduino and M.2 ecosystem access Potential Applications Industrial drives Robotics Light electric vehicles PLC
Request a Quote Datasheet
Description
The XMC7200 evaluation kit (KIT_XMC72_EVK) enables you to evaluate and develop your applications using the XMC7200D microcontroller. The XMC7200D is designed for industrial applications and it is a true programmable embedded system-on-chip, integrating up to two 350-MHz Arm® Cortex®-M7 as the primary application processor, a 100-MHz Arm® Cortex®-M0+ that supports the following: Low-power operations Up to 8 MB flash and 1 MB SRAM Gigabit Ethernet CAN FD Secure Digital Host Controller (SDHC) supporting SD/SDIO/eMMC interfaces Programmable analog and digital peripherals that allow faster time-to-market ModusToolbox™ software supports application development using the XMC7200 evaluation kit by providing board support package (BSP) and validated code examples to help you get started. To download the latest version of the software, please visit the ModusToolbox™ webpage. Kit contents: XMC7200 evaluation board USB Type-A to Mirco-B cable 12V/3A DC power adapter with additional blades Six jumper wires (five inches each) Quick start guide Summary of Features Evaluation board for XMC7200D-E272K8384 in BGA package with 272 pins dual-core Arm®Cortex® -M7 CPUs running at 350-MHz and an Arm® Cortex®-M0+ CPU running at 100-MHz Full-system approach on the board, featuring Gigabit Ethernet PHY and connector, CAN FD transceiver, user LEDs, buttons, and potentiometer M.2 interface connector for interfacing radio modules based on AIROC™ Wi-Fi & Bluetooth®combos (currently not supported) Headers compatible with Arduino for interfacing Arduino shields Fully compatible with ModusToolbox™ v3.0 KitProg3 on-board SWD programmer/debugger, USB-UART, and USB-I2C bridge functionality through USB connector Digilent dual PMOD SMIF header for interfacing HYPERBUS™ memories (currently not supported) A 512-Mbit external QSPI NOR flash Evaluation board supports operating voltages from 3.3 V to 5.0 V for XMC7200D Benefits Out-of-the-box experience with on-board-debugger and the provided DC power adapter Full integration with ModusToolbox™ IDE through Board Support Package (BSP) Easy access and evaluation of all peripherals using code examples available in GitHub Arduino and M.2 ecosystem access Potential Applications Industrial drives Robotics Light electric vehicles PLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_XMC72_EVK - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_XMC72_EVK
Evaluation Boards KIT_XMC72_EVK
The XMC7200 evaluation kit (KIT_XMC72_EVK) enables you to evaluate and develop your applications using the XMC7200D microcontroller. The XMC7200D is designed for industrial applications and it is a true programmable embedded system-on-chip, integrating up to two 350-MHz Arm® Cortex®-M7 as the primary application processor, a 100-MHz Arm® Cortex®-M0+ that supports the following: Low-power operations Up to 8 MB flash and 1 MB SRAM Gigabit Ethernet CAN FD Secure Digital Host Controller (SDHC) supporting SD/SDIO/eMMC interfaces Programmable analog and digital peripherals that allow faster time-to-market ModusToolbox™ software supports application development using the XMC7200 evaluation kit by providing board support package (BSP) and validated code examples to help you get started. To download the latest version of the software, please visit the ModusToolbox™ webpage. Kit contents: XMC7200 evaluation board USB Type-A to Mirco-B cable 12V/3A DC power adapter with additional blades Six jumper wires (five inches each) Quick start guide Summary of Features Evaluation board for XMC7200D-E272K8384 in BGA package with 272 pins dual-core Arm®Cortex® -M7 CPUs running at 350-MHz and an Arm® Cortex®-M0+ CPU running at 100-MHz Full-system approach on the board, featuring Gigabit Ethernet PHY and connector, CAN FD transceiver, user LEDs, buttons, and potentiometer M.2 interface connector for interfacing radio modules based on AIROC™ Wi-Fi & Bluetooth®combos (currently not supported) Headers compatible with Arduino for interfacing Arduino shields Fully compatible with ModusToolbox™ v3.0 KitProg3 on-board SWD programmer/debugger, USB-UART, and USB-I2C bridge functionality through USB connector Digilent dual PMOD SMIF header for interfacing HYPERBUS™ memories (currently not supported) A 512-Mbit external QSPI NOR flash Evaluation board supports operating voltages from 3.3 V to 5.0 V for XMC7200D Benefits Out-of-the-box experience with on-board-debugger and the provided DC power adapter Full integration with ModusToolbox™ IDE through Board Support Package (BSP) Easy access and evaluation of all peripherals using code examples available in GitHub Arduino and M.2 ecosystem access Potential Applications Industrial drives Robotics Light electric vehicles PLC

The XMC7200 evaluation kit (KIT_XMC72_EVK) enables you to evaluate and develop your applications using the XMC7200D microcontroller. The XMC7200D is designed for industrial applications and it is a true programmable embedded system-on-chip, integrating up to two 350-MHz Arm® Cortex®-M7 as the primary application processor, a 100-MHz Arm® Cortex®-M0+ that supports the following:

  • Low-power operations
  • Up to 8 MB flash and 1 MB SRAM
  • Gigabit Ethernet
  • CAN FD
  • Secure Digital Host Controller (SDHC) supporting SD/SDIO/eMMC interfaces
  • Programmable analog and digital peripherals that allow faster time-to-market

ModusToolbox™ software supports application development using the XMC7200 evaluation kit by providing board support package (BSP) and validated code examples to help you get started. To download the latest version of the software, please visit the ModusToolbox™ webpage.

Kit contents:

  • XMC7200 evaluation board
  • USB Type-A to Mirco-B cable
  • 12V/3A DC power adapter with additional blades
  • Six jumper wires (five inches each)
  • Quick start guide

Summary of Features

  • Evaluation board for XMC7200D-E272K8384 in BGA package with 272 pins dual-core Arm®Cortex® -M7 CPUs running at 350-MHz and an Arm® Cortex®-M0+ CPU running at 100-MHz
  • Full-system approach on the board, featuring Gigabit Ethernet PHY and connector, CAN FD transceiver, user LEDs, buttons, and potentiometer
  • M.2 interface connector for interfacing radio modules based on AIROC™ Wi-Fi & Bluetooth®combos (currently not supported)
  • Headers compatible with Arduino for interfacing Arduino shields
  • Fully compatible with ModusToolbox™ v3.0
  • KitProg3 on-board SWD programmer/debugger, USB-UART, and USB-I2C bridge functionality through USB connector
  • Digilent dual PMOD SMIF header for interfacing HYPERBUS™ memories (currently not supported)
  • A 512-Mbit external QSPI NOR flash
  • Evaluation board supports operating voltages from 3.3 V to 5.0 V for XMC7200D

Benefits

  • Out-of-the-box experience with on-board-debugger and the provided DC power adapter
  • Full integration with ModusToolbox™ IDE through Board Support Package (BSP)
  • Easy access and evaluation of all peripherals using code examples available in GitHub
  • Arduino and M.2 ecosystem access

Potential Applications

  • Industrial drives
  • Robotics
  • Light electric vehicles
  • PLC
Supplier's Site
Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Manufacturer: Infineon Technologies Category: Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards Package: Bulk Product Status: Active Type: MCU Core Processor: ARM® Cortex®-M0, Cortex®-M7 Utilized IC / Part: XMC7200 Mounting Type: Fixed Contents: Board(s), Cable(s), Power Supply, Accessories Board Type: Evaluation Platform

Manufacturer: Infineon Technologies
Category: Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Package: Bulk
Product Status: Active
Type: MCU
Core Processor: ARM® Cortex®-M0, Cortex®-M7
Utilized IC / Part: XMC7200
Mounting Type: Fixed
Contents: Board(s), Cable(s), Power Supply, Accessories
Board Type: Evaluation Platform

Buy Now Datasheet
Kit_Xmc72_Evk Infineon - 62AK3813 - Newark, An Avnet Company
Chicago, IL, United States
Kit_Xmc72_Evk Infineon
62AK3813
Kit_Xmc72_Evk Infineon 62AK3813
KIT_XMC72_EVK

KIT_XMC72_EVK

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number KIT_XMC72_EVK 62AK3813
Product Name Evaluation Boards Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards Kit_Xmc72_Evk Infineon
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products