Order Nr.: KIT_XE162FL_EK_V1 Price: 149,- EUR Buy Online
For evaluation of XE161FL/XE162FL including Getting Started, DAVE™ , technical documentation, compiler and debugger. USB cable for power supply, virtual COM port and flash programming and debugging. MCU Derivate:XE162FL-20F80L CPU Clock: 80 MHz On-Chip Memory: 12 kByte SRAM, 160 kByte FLASH
Summary of Features
Easy Kit Hardware
Getting Started, first 3 Steps to set up your Hardware, install the Tools and Debug the first Program
Technical Documentation: e.g. User manuals (System unit and Peripheral unit), Architecture manual, Application notes, Errata sheets, Data Sheets, Board Documentation (pdf-version),
Evaluation Versions of Development Tools: e.g. Compiler, Debugger, DAvE Mother System v2.1 and Derivative Implementation Files (DIP), Memtool (Flash Programming Tool),
Training Documentation, Demo Programs, Hands On Training (HOT).
USB connector for ASC/ JTAG/ SPD Interface
4-pin header for LIN Transceiver
16-pin header for JTAG interface (OCDS)
10-pin (2x5) header for CAN High Speed Transceiver (CAN0)
10-pin header for DAP/ SPD interface
Low-Drop Voltage Regulator TLE 4274
Four status LED´s for Power/RESET/JTAG
CAN-Transceiver TLE 6251 DS
LIN Transceiver TLE 7259
FT2232HL Dual USB to UART/JTAG interface
SPI EEPROM 128 Kbit AT25128N
8 general purpose LEDs
Potentiometer for ADC
Reset switch
XE166_Easy_Kit_CD_Do
wnload (zip.file 1.2 GB)
Order Nr.: KIT_XE162FL_EK_V1 Price: 149,- EUR Buy Online
For evaluation of XE161FL/XE162FL including Getting Started, DAVE™ , technical documentation, compiler and debugger. USB cable for power supply, virtual COM port and flash programming and debugging.
MCU Derivate:XE162FL-20F80L
CPU Clock: 80 MHz
On-Chip Memory:
12 kByte SRAM,
160 kByte FLASH
Summary of Features
- Easy Kit Hardware
- Getting Started, first 3 Steps to set up your Hardware, install the Tools and Debug the first Program
- Technical Documentation: e.g. User manuals (System unit and Peripheral unit), Architecture manual, Application notes, Errata sheets, Data Sheets, Board Documentation (pdf-version),
- Evaluation Versions of Development Tools: e.g. Compiler, Debugger, DAvE Mother System v2.1 and Derivative Implementation Files (DIP), Memtool (Flash Programming Tool),
- Training Documentation, Demo Programs, Hands On Training (HOT).
- USB connector for ASC/ JTAG/ SPD Interface
- 4-pin header for LIN Transceiver
- 16-pin header for JTAG interface (OCDS)
- 10-pin (2x5) header for CAN High Speed Transceiver (CAN0)
- 10-pin header for DAP/ SPD interface
- Low-Drop Voltage Regulator TLE 4274
- Four status LED´s for Power/RESET/JTAG
- CAN-Transceiver TLE 6251 DS
- LIN Transceiver TLE 7259
- FT2232HL Dual USB to UART/JTAG interface
- SPI EEPROM 128 Kbit AT25128N
- 8 general purpose LEDs
- Potentiometer for ADC
- Reset switch
- XE166_Easy_Kit_CD_Download (zip.file 1.2 GB)