Order Nr.: KIT_XC2234L_SK Price: 99,- EUR
For evaluation of XC2234L including Getting Started, DAVE™, technical documentation, compiler and debugger. USB cable for power supply, virtual COM port and flash programming and debugging MCU Derivate: SAK-XC2234L-20F66V Package:LQFP-64 CPU Clock: 66 MHz On-Chip Memory: 12 kByte SRAM, 160 kByte FLASH One USB Cable for - Power supply - Virtual COM Port - Download & Debug Interface
Summary of Features
Easy Kit Hardware
Getting Started, first 3 Steps to setup your Hardware, install the Tools and Debug the first Program
Technical Documentation: e.g. User manuals (System unit and Peripheral unit), Architecture manual, Application notes, Errata sheets, Data Sheets, Board Documentation (pdf-version)
Evaluation Versions of Development Tools: e.g. Compiler, Debugger, DAvE Mother System v2.1 and Derivative Implementation Files (DIP), Memtool (Flash Programming Tool)
Training Documentation, Demo Programs, Hands On Training (HOT)
One USB connector for ASC0 Interface via virtual COM port, JTAG (OCDS Level 1) and Power Supply
4 pin header for LIN Transceiver (ASC1)
16-pin header for JTAG interface (OCDS)
2x 10pin (2x5) Header for CAN High Speed Transceiver (CAN1/CAN2)
Easy access to all pins
FTDI2232D for Serial and JTAG connection, plus Power Supply 5V
Two LEDs to validate the USB enumerate State and Debug RUN state
Optional selectable Step down Voltage Regulator TLE6365G to supply 5V
LEDs to validate power supply (5Volt)
LED indicating /RSTIN active state
2 x CAN-Transceiver TLE 6250G
AT25128N SPI EEPROM
LIN Transceiver TLE 7259G
8 general purpose LEDs
Reset switch
The latest version of the KIT_XC2234L_SK_CD_Do
wnload
Order Nr.: KIT_XC2234L_SK Price: 99,- EUR
For evaluation of XC2234L including Getting Started, DAVE™, technical documentation, compiler and debugger. USB cable for power supply, virtual COM port and flash programming and debugging
MCU Derivate: SAK-XC2234L-20F66V
Package:LQFP-64
CPU Clock: 66 MHz
On-Chip Memory:
12 kByte SRAM,
160 kByte FLASH
One USB Cable for
- Power supply
- Virtual COM Port
- Download & Debug Interface
Summary of Features
- Easy Kit Hardware
- Getting Started, first 3 Steps to setup your Hardware, install the Tools and Debug the first Program
- Technical Documentation: e.g. User manuals (System unit and Peripheral unit), Architecture manual, Application notes, Errata sheets, Data Sheets, Board Documentation (pdf-version)
- Evaluation Versions of Development Tools: e.g. Compiler, Debugger, DAvE Mother System v2.1 and Derivative Implementation Files (DIP), Memtool (Flash Programming Tool)
- Training Documentation, Demo Programs, Hands On Training (HOT)
- One USB connector for ASC0 Interface via virtual COM port, JTAG (OCDS Level 1) and Power Supply
- 4 pin header for LIN Transceiver (ASC1)
- 16-pin header for JTAG interface (OCDS)
- 2x 10pin (2x5) Header for CAN High Speed Transceiver (CAN1/CAN2)
- Easy access to all pins
- FTDI2232D for Serial and JTAG connection, plus Power Supply 5V
- Two LEDs to validate the USB enumerate State and Debug RUN state
- Optional selectable Step down Voltage Regulator TLE6365G to supply 5V
- LEDs to validate power supply (5Volt)
- LED indicating /RSTIN active state
- 2 x CAN-Transceiver TLE 6250G
- AT25128N SPI EEPROM
- LIN Transceiver TLE 7259G
- 8 general purpose LEDs
- Reset switch
- The latest version of the KIT_XC2234L_SK_CD_Download