Infineon Technologies AG Evaluation Boards KIT_TC1798_SK

Description
Starter Kit TC1798 Order Nr.: KIT_TC1798_SK Price: 600,- EUR For evaluation of TC1798 including Getting Started, technical documentation, evaluation versions for compiler and debugger, USB cable, power supply and extension board. Including: Evalutation Board (TriBoard) USB cable Power Supply Extension Board Free TriCore™ Entry Tool Chain Summary of Features On-Chip Memory: - 4 MByte embedded program flash with ECC - 192 KByte Data Flash Memory (DFLASH) usable for EEPROM emulation - 288 KByte on-chip SRAM, - 16 KByte data cache, - 16 KByte instruction cache. On-Boards Memory: - Burst FLASH 16 MBytes (default), - asynchronous SRAM 1MBytes (default), - optional synchronous SRAM up to 8 MBytes. Interfaces: – Standard power connector – USB connector for ASC Interface (ASC0) and miniWiggler – 16-pin header for JTAG interface (OCDS) – 10-pin header for DAP – 2 x 10pin (2x5) Header for CAN High Speed Transceiver (CAN0 and CAN1) – 2 x SUB-D9 Plug connector for FlexRay – Four 80-pin connectors (male) + four 80-pin connectors (female) with all I/O signals – ETK connector (optional)
Request a Quote Datasheet
Description
Starter Kit TC1798 Order Nr.: KIT_TC1798_SK Price: 600,- EUR For evaluation of TC1798 including Getting Started, technical documentation, evaluation versions for compiler and debugger, USB cable, power supply and extension board. Including: Evalutation Board (TriBoard) USB cable Power Supply Extension Board Free TriCore™ Entry Tool Chain Summary of Features On-Chip Memory: - 4 MByte embedded program flash with ECC - 192 KByte Data Flash Memory (DFLASH) usable for EEPROM emulation - 288 KByte on-chip SRAM, - 16 KByte data cache, - 16 KByte instruction cache. On-Boards Memory: - Burst FLASH 16 MBytes (default), - asynchronous SRAM 1MBytes (default), - optional synchronous SRAM up to 8 MBytes. Interfaces: – Standard power connector – USB connector for ASC Interface (ASC0) and miniWiggler – 16-pin header for JTAG interface (OCDS) – 10-pin header for DAP – 2 x 10pin (2x5) Header for CAN High Speed Transceiver (CAN0 and CAN1) – 2 x SUB-D9 Plug connector for FlexRay – Four 80-pin connectors (male) + four 80-pin connectors (female) with all I/O signals – ETK connector (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_TC1798_SK - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_TC1798_SK
Evaluation Boards KIT_TC1798_SK
Starter Kit TC1798 Order Nr.: KIT_TC1798_SK Price: 600,- EUR For evaluation of TC1798 including Getting Started, technical documentation, evaluation versions for compiler and debugger, USB cable, power supply and extension board. Including: Evalutation Board (TriBoard) USB cable Power Supply Extension Board Free TriCore™ Entry Tool Chain Summary of Features On-Chip Memory: - 4 MByte embedded program flash with ECC - 192 KByte Data Flash Memory (DFLASH) usable for EEPROM emulation - 288 KByte on-chip SRAM, - 16 KByte data cache, - 16 KByte instruction cache. On-Boards Memory: - Burst FLASH 16 MBytes (default), - asynchronous SRAM 1MBytes (default), - optional synchronous SRAM up to 8 MBytes. Interfaces: – Standard power connector – USB connector for ASC Interface (ASC0) and miniWiggler – 16-pin header for JTAG interface (OCDS) – 10-pin header for DAP – 2 x 10pin (2x5) Header for CAN High Speed Transceiver (CAN0 and CAN1) – 2 x SUB-D9 Plug connector for FlexRay – Four 80-pin connectors (male) + four 80-pin connectors (female) with all I/O signals – ETK connector (optional)

Starter Kit TC1798

Order Nr.: KIT_TC1798_SK

Price: 600,- EUR

For evaluation of TC1798 including Getting Started, technical documentation, evaluation versions for compiler and debugger, USB cable, power supply and extension board.

Including:

  • Evalutation Board (TriBoard)
  • USB cable
  • Power Supply
  • Extension Board
  • Free TriCore™ Entry Tool Chain

Summary of Features

On-Chip Memory:
- 4 MByte embedded program flash with ECC
- 192 KByte Data Flash Memory (DFLASH) usable for EEPROM emulation
- 288 KByte on-chip SRAM,
- 16 KByte data cache,
- 16 KByte instruction cache.
On-Boards Memory:
- Burst FLASH 16 MBytes (default),
- asynchronous SRAM 1MBytes (default),
- optional synchronous SRAM up to 8 MBytes.
Interfaces:
– Standard power connector
– USB connector for ASC Interface (ASC0) and miniWiggler
– 16-pin header for JTAG interface (OCDS)
– 10-pin header for DAP
– 2 x 10pin (2x5) Header for CAN High Speed Transceiver (CAN0 and CAN1)
– 2 x SUB-D9 Plug connector for FlexRay
– Four 80-pin connectors (male) + four 80-pin connectors (female) with all I/O signals
– ETK connector (optional)

Supplier's Site
Embedded MCU, DSP Evaluation Boards - KITTC1798SKIN-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
KITTC1798SKIN-ND
Embedded MCU, DSP Evaluation Boards KITTC1798SKIN-ND
TC1798 AUDO TC17xx TriCore™ MCU 32-Bit Embedded Evaluation Board

TC1798 AUDO TC17xx TriCore™ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - KIT_TC1798_SK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
KIT_TC1798_SK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards KIT_TC1798_SK
AUDO TC1798 EVAL BRD

AUDO TC1798 EVAL BRD

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number KIT_TC1798_SK KITTC1798SKIN-ND KIT_TC1798_SK
Product Name Evaluation Boards Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-022001-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
4 suppliers
Evaluation Boards - CYBLE-014008-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTG70901EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers