This is the standard evaluation board for our PSOC™ Control C3 family of MCU's. PSOC™ Control C3M5 is a high-performance and low-power 32-bit single-core Arm® Cortex® M33-based MCU. In addition to the CPU subsystem, the devices contain advanced real-time control peripherals, such as a high-performance programmable analog subsystem, comparators, advanced timers with high-resolution capability, up to six SCBs, and two CAN FDs for communication.
Summary of Features
Onboard programmer/debugger (KitProg3)
PSC3M5FDS2AFQ1
Type-C USB device interface
Operating voltage of 3.3 V
CAN FD interface
Headers for MIKROE's mikroBUS shields
Headers compatible with Arduino Uno R3
Mode button and a mode LED for KitProg3
Potentionmeter to simulate analog output
Two (40-pin) expansion headers
Benefits
Quickly start evaluation of PSOC Control
Arduino Uno compatible
Expansion headers to add hardware
Kit contents
EVK board
Type C to USB A cable
Quick Start Guide
This is the standard evaluation board for our PSOC™ Control C3 family of MCU's. PSOC™ Control C3M5 is a high-performance and low-power 32-bit single-core Arm® Cortex® M33-based MCU. In addition to the CPU subsystem, the devices contain advanced real-time control peripherals, such as a high-performance programmable analog subsystem, comparators, advanced timers with high-resolution capability, up to six SCBs, and two CAN FDs for communication.
Summary of Features
- Onboard programmer/debugger (KitProg3)
- PSC3M5FDS2AFQ1
- Type-C USB device interface
- Operating voltage of 3.3 V
- CAN FD interface
- Headers for MIKROE's mikroBUS shields
- Headers compatible with Arduino Uno R3
- Mode button and a mode LED for KitProg3
- Potentionmeter to simulate analog output
- Two (40-pin) expansion headers
Benefits
- Quickly start evaluation of PSOC Control
- Arduino Uno compatible
- Expansion headers to add hardware
Kit contents
- EVK board
- Type C to USB A cable
- Quick Start Guide