Kit power board for low voltage drives scalable power demoboard
This kit power board module utilizing the OptiMOS™ 6 power MOSFET 200 V in D²PAK package represents the power building block of the LVD scalable power demo board platform.
It serves as a single half-bridge with power and gate drive interconnections, enabling easy buildup of any half-bridge-based power topology.
Variations of the power board employing Infineon’s power MOSFET family OptiMOS™ in the D²PAK, D²PAK-7 and the TO-Leadless packages demonstrate power MOSFET performance in terms of parallelization and thermal behavior.
Variations of the power boards:
KIT_LGPWR_BOM003 (80 V TO-Leadless)
KIT_LGPWR_BOM004 (60 V TO-Leadless)
KIT_LGPWR_BOM005 (100 V D²PAK 7-pin)
KIT_LGPWR_BOM006 (150 V D²PAK 7-pin)
KIT_LGPWR_BOM007 (200 V D²PAK)
KIT_LGPWR_BOM008 (250 V D²PAK)
KIT_LGPWR_BOM009 (200 V D²PAK)
KIT_LGPWR_BOM010 (100 V TO-Leadless)
KIT_LGPWR_BOM013 (100 V TOLG)
List of components
OptiMOS™ 6 power MOSFET 200 V (IPB068N20NM6)
Summary of Features
IMS PCB for increased cooling
SMD power terminals with M5 thread
Onboard test point terminals
Potential Applications
Prototyping forklifts and LEVs (low speed cars, e-scooters, 3-wheelers, golf cars)
BPA BLDC motor drives
Cordless power tools
Interactive 3D board model
Kit power board for low voltage drives scalable power demoboard
This kit power board module utilizing the OptiMOS™ 6 power MOSFET 200 V in D²PAK package represents the power building block of the LVD scalable power demo board platform.
It serves as a single half-bridge with power and gate drive interconnections, enabling easy buildup of any half-bridge-based power topology.
Variations of the power board employing Infineon’s power MOSFET family OptiMOS™ in the D²PAK, D²PAK-7 and the TO-Leadless packages demonstrate power MOSFET performance in terms of parallelization and thermal behavior.
Variations of the power boards:
- KIT_LGPWR_BOM003 (80 V TO-Leadless)
- KIT_LGPWR_BOM004 (60 V TO-Leadless)
- KIT_LGPWR_BOM005 (100 V D²PAK 7-pin)
- KIT_LGPWR_BOM006 (150 V D²PAK 7-pin)
- KIT_LGPWR_BOM007 (200 V D²PAK)
- KIT_LGPWR_BOM008 (250 V D²PAK)
- KIT_LGPWR_BOM009 (200 V D²PAK)
- KIT_LGPWR_BOM010 (100 V TO-Leadless)
- KIT_LGPWR_BOM013 (100 V TOLG)
List of components
- OptiMOS™ 6 power MOSFET
200 V (IPB068N20NM6)
Summary of Features
- IMS PCB for increased cooling
- SMD power terminals with M5 thread
- Onboard test point terminals
Potential Applications
- Prototyping forklifts and LEVs (low speed cars, e-scooters, 3-wheelers, golf cars)
- BPA BLDC motor drives
- Cordless power tools
Interactive 3D board model