Infineon Technologies AG Evaluation Boards KIT_DRIVER_2EDS8265H

Description
Evaluation kit for EiceDRIVER™ 2EDS8265H dual-channel reinforced isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel reinforced isolated gate driver IC 2EDS8265H belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDS8265H characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ Superjunction MOSFET or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals to the 2EDS8265H. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDS8265H load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices, is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Gate driver IC EiceDRIVER™ (2EDS8265H) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s gate driver IC EiceDRIVER™ 2EDS8265H and CoolMOS™ SJ MOSFET or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDS8265H Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Benefits Familiarize with Infineon’s EiceDRIVER™ 2EDS8265H features Understanding the influence of the gate load on the driving behavior Potential Applications Switched-Mode Power Supplies (SMPS)
Request a Quote Datasheet
Description
Evaluation kit for EiceDRIVER™ 2EDS8265H dual-channel reinforced isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel reinforced isolated gate driver IC 2EDS8265H belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDS8265H characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ Superjunction MOSFET or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals to the 2EDS8265H. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDS8265H load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices, is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Gate driver IC EiceDRIVER™ (2EDS8265H) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s gate driver IC EiceDRIVER™ 2EDS8265H and CoolMOS™ SJ MOSFET or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDS8265H Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Benefits Familiarize with Infineon’s EiceDRIVER™ 2EDS8265H features Understanding the influence of the gate load on the driving behavior Potential Applications Switched-Mode Power Supplies (SMPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_DRIVER_2EDS8265H - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_DRIVER_2EDS8265H
Evaluation Boards KIT_DRIVER_2EDS8265H
Evaluation kit for EiceDRIVER™ 2EDS8265H dual-channel reinforced isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel reinforced isolated gate driver IC 2EDS8265H belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDS8265H characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ Superjunction MOSFET or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals to the 2EDS8265H. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDS8265H load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices, is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Gate driver IC EiceDRIVER™ (2EDS8265H) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s gate driver IC EiceDRIVER™ 2EDS8265H and CoolMOS™ SJ MOSFET or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDS8265H Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Benefits Familiarize with Infineon’s EiceDRIVER™ 2EDS8265H features Understanding the influence of the gate load on the driving behavior Potential Applications Switched-Mode Power Supplies (SMPS)

Evaluation kit for EiceDRIVER™ 2EDS8265H dual-channel reinforced isolated gate driver IC

This evaluation kit provides a test platform for the Infineon's dual-channel reinforced isolated gate driver IC 2EDS8265H belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers.

The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDS8265H characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ Superjunction MOSFET or OptiMOS™ power MOSFET solution from Infineon can be selected.

The evaluation kit requires an external function generator and a DC power supply to provide the input signals to the 2EDS8265H. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDS8265H load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior.

Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices, is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included.

List of components

  • Gate driver IC EiceDRIVER™ (2EDS8265H)

Summary of Features

  • Complete and easy-to-use solution platform integrating Infineon’s gate driver IC EiceDRIVER™ 2EDS8265H and CoolMOS™ SJ MOSFET or OptiMOS™ power MOSFETs
  • Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDS8265H
  • Provides the possibility to easily replace and test different power MOSFETs in TO-220 package

Benefits

  • Familiarize with Infineon’s EiceDRIVER™ 2EDS8265H features
  • Understanding the influence of the gate load on the driving behavior

Potential Applications

  • Switched-Mode Power Supplies (SMPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number KIT_DRIVER_2EDS8265H
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-2ED4820EB22HSV48TOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242BOARDUNIDIRTOBO1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details
Sensor Evaluation Boards - 448-CY8CKIT-148-COIL-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers