Infineon Technologies AG Evaluation Boards KIT_DRIVER_2EDN7524F

Description
Evaluation kit for EiceDRIVER™ 2EDN7524F dual-channel low-side non-isolated gate driver IC The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDN7524F characteristic and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose an Infineon CoolMOS™ or OptiMOS™ power MOSFET solution can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals to the 2EDN7524F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDN7524F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices, is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Gate driver IC EiceDRIVER™ (1EDN7512G) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s 2EDN7524F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Possible to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDN7524F Easy to replace and test different power MOSFETs in TO-220 package Potential Applications Switched-mode power supplies (SMPS) Interactive 3D board model
Request a Quote Datasheet
Description
Evaluation kit for EiceDRIVER™ 2EDN7524F dual-channel low-side non-isolated gate driver IC The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDN7524F characteristic and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose an Infineon CoolMOS™ or OptiMOS™ power MOSFET solution can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals to the 2EDN7524F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDN7524F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices, is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Gate driver IC EiceDRIVER™ (1EDN7512G) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s 2EDN7524F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Possible to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDN7524F Easy to replace and test different power MOSFETs in TO-220 package Potential Applications Switched-mode power supplies (SMPS) Interactive 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_DRIVER_2EDN7524F - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_DRIVER_2EDN7524F
Evaluation Boards KIT_DRIVER_2EDN7524F
Evaluation kit for EiceDRIVER™ 2EDN7524F dual-channel low-side non-isolated gate driver IC The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDN7524F characteristic and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose an Infineon CoolMOS™ or OptiMOS™ power MOSFET solution can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals to the 2EDN7524F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDN7524F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices, is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Gate driver IC EiceDRIVER™ (1EDN7512G) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s 2EDN7524F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Possible to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDN7524F Easy to replace and test different power MOSFETs in TO-220 package Potential Applications Switched-mode power supplies (SMPS) Interactive 3D board model

Evaluation kit for EiceDRIVER™ 2EDN7524F dual-channel low-side non-isolated gate driver IC

The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDN7524F characteristic and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose an Infineon CoolMOS™ or OptiMOS™ power MOSFET solution can be selected.

The evaluation kit requires an external function generator and a DC power supply to provide the input signals to the 2EDN7524F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDN7524F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior.

Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices, is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included.

List of components

  • Gate driver IC EiceDRIVER™ (1EDN7512G)

Summary of Features

  • Complete and easy-to-use solution platform integrating Infineon’s 2EDN7524F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs
  • Possible to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDN7524F
  • Easy to replace and test different power MOSFETs in TO-220 package

Potential Applications

  • Switched-mode power supplies (SMPS)

Interactive 3D board model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number KIT_DRIVER_2EDN7524F
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70101EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details
Power, Motor & Robotics Development Tools - 2489718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers