Infineon Technologies AG Evaluation Boards KIT_DRIVER_2EDF7275F

Description
Evaluation kit for EiceDRIVER™ 2EDF7275F dual-channel functional isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel functional isolated gate driver IC EiceDRIVER™ 2EDF7275F belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDF7275F characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals and the supply voltages to the 2EDF7275F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDF7275F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Functional isolated MOSFET gate driver EiceDRIVER™ (2EDF7275F) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s 2EDF7275F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDF7275F Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Benefits Familiarize with the Infineon’s 2EDF7275F EiceDRIVER™ features Understanding the influence of the gate load on the driving behavior Potential Applications Switched-mode power supplies (SMPS) Evaluation kit for EiceDRIVER™ 2EDF7275F dual-channel functional isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel functional isolated gate driver IC EiceDRIVER™ 2EDF7275F belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDF7275F characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals and the supply voltages to the 2EDF7275F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDF7275F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. Summary of features Complete and easy-to-use solution platform integrating Infineon’s 2EDF7275F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDF7275F Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Summary of benefits Familiarize with the Infineon’s 2EDF7275F EiceDRIVER™ features Understanding the influence of the gate load on the driving behavior
Request a Quote Datasheet
Description
Evaluation kit for EiceDRIVER™ 2EDF7275F dual-channel functional isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel functional isolated gate driver IC EiceDRIVER™ 2EDF7275F belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDF7275F characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals and the supply voltages to the 2EDF7275F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDF7275F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Functional isolated MOSFET gate driver EiceDRIVER™ (2EDF7275F) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s 2EDF7275F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDF7275F Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Benefits Familiarize with the Infineon’s 2EDF7275F EiceDRIVER™ features Understanding the influence of the gate load on the driving behavior Potential Applications Switched-mode power supplies (SMPS) Evaluation kit for EiceDRIVER™ 2EDF7275F dual-channel functional isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel functional isolated gate driver IC EiceDRIVER™ 2EDF7275F belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDF7275F characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals and the supply voltages to the 2EDF7275F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDF7275F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. Summary of features Complete and easy-to-use solution platform integrating Infineon’s 2EDF7275F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDF7275F Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Summary of benefits Familiarize with the Infineon’s 2EDF7275F EiceDRIVER™ features Understanding the influence of the gate load on the driving behavior
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_DRIVER_2EDF7275F - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_DRIVER_2EDF7275F
Evaluation Boards KIT_DRIVER_2EDF7275F
Evaluation kit for EiceDRIVER™ 2EDF7275F dual-channel functional isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel functional isolated gate driver IC EiceDRIVER™ 2EDF7275F belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDF7275F characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals and the supply voltages to the 2EDF7275F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDF7275F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. List of components Functional isolated MOSFET gate driver EiceDRIVER™ (2EDF7275F) Summary of Features Complete and easy-to-use solution platform integrating Infineon’s 2EDF7275F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDF7275F Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Benefits Familiarize with the Infineon’s 2EDF7275F EiceDRIVER™ features Understanding the influence of the gate load on the driving behavior Potential Applications Switched-mode power supplies (SMPS) Evaluation kit for EiceDRIVER™ 2EDF7275F dual-channel functional isolated gate driver IC This evaluation kit provides a test platform for the Infineon's dual-channel functional isolated gate driver IC EiceDRIVER™ 2EDF7275F belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers. The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDF7275F characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ or OptiMOS™ power MOSFET solution from Infineon can be selected. The evaluation kit requires an external function generator and a DC power supply to provide the input signals and the supply voltages to the 2EDF7275F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDF7275F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior. Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included. Summary of features Complete and easy-to-use solution platform integrating Infineon’s 2EDF7275F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDF7275F Provides the possibility to easily replace and test different power MOSFETs in TO-220 package Summary of benefits Familiarize with the Infineon’s 2EDF7275F EiceDRIVER™ features Understanding the influence of the gate load on the driving behavior

Evaluation kit for EiceDRIVER™ 2EDF7275F dual-channel functional isolated gate driver IC

This evaluation kit provides a test platform for the Infineon's dual-channel functional isolated gate driver IC EiceDRIVER™ 2EDF7275F belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers.

The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDF7275F characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ or OptiMOS™ power MOSFET solution from Infineon can be selected.

The evaluation kit requires an external function generator and a DC power supply to provide the input signals and the supply voltages to the 2EDF7275F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDF7275F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior.

Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included.

List of components

  • Functional isolated MOSFET gate driver EiceDRIVER™ (2EDF7275F)

Summary of Features

  • Complete and easy-to-use solution platform integrating Infineon’s 2EDF7275F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs
  • Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDF7275F
  • Provides the possibility to easily replace and test different power MOSFETs in TO-220 package

Benefits

  • Familiarize with the Infineon’s 2EDF7275F EiceDRIVER™ features
  • Understanding the influence of the gate load on the driving behavior

Potential Applications

  • Switched-mode power supplies (SMPS)

Evaluation kit for EiceDRIVER™ 2EDF7275F dual-channel functional isolated gate driver IC

This evaluation kit provides a test platform for the Infineon's dual-channel functional isolated gate driver IC EiceDRIVER™ 2EDF7275F belonging to the EiceDRIVER™ 2EDi family of isolated gate drivers.

The complete driving circuitry is integrated into the board to allow a simple and practical step-by-step discovery of the 2EDF7275F characteristics and to evaluate the influence of the surrounding driving circuitry on the signal delivered to the load. The dual-channel driver is intended to feed two low-side or high-side MOSFETs in TO-220 package, which can be allocated on the board. For this purpose a CoolMOS™ or OptiMOS™ power MOSFET solution from Infineon can be selected.

The evaluation kit requires an external function generator and a DC power supply to provide the input signals and the supply voltages to the 2EDF7275F. As shown in the quick start guide, the easiest and immediate way-to-use the board is with zero-power applied to the MOSFETs. In that operating condition, the 2EDF7275F load is equivalent to a pure RC filter. Testing with different MOSFETs is a suggested option to evaluate and understand the impact of the MOSFETs input capacitance on the driving timing behavior.

Additionally, the possibility to power-up the MOSFETs and then, trigger the switch of the devices is purposely provided through banana connectors. An external circuitry must be properly built in that case to provide the bulk voltage and limit the current. Furthermore, pads for a possible connection to a daughter card are included.


Summary of features

  • Complete and easy-to-use solution platform integrating Infineon’s 2EDF7275F EiceDRIVER™ gate driver IC and CoolMOS™ or OptiMOS™ power MOSFETs
  • Provides the possibility to evaluate the influence of the gate load (Rg or Cgs) on the driving behavior of the 2EDF7275F
  • Provides the possibility to easily replace and test different power MOSFETs in TO-220 package

Summary of benefits

  • Familiarize with the Infineon’s 2EDF7275F EiceDRIVER™ features
  • Understanding the influence of the gate load on the driving behavior
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number KIT_DRIVER_2EDF7275F
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-050B-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - BOARD TLD5097 SEPIC - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Lighting
View Details