Infineon Technologies AG Evaluation Boards KIT_DPS368_2GO

Description
Introducing the DPS368 Kit2Go: The ultimate barometric pressure sensor for IoT and embedded system The DPS368 Kit2Go from Infineon is the latest addition to our line of barometric pressure sensors, designed for use in IoT and embedded systems. This all-in-one solution is based on the popular DPS368 Shield2Go, but comes with a built-in XMC1100 microcontroller unit, and a XMC4200 Debugger, which makes it even more versatile and convenient to use. The DPS368 Kit2Go is not only powerful, but also incredibly easy to use. It is fully compatible with the Arduino IDE, which means that you can easily incorporate it into your existing projects or create new ones. Additionally, example codes are available on Infineon's Github repository, which can be easily modified and customized to suit your needs. Overall, the DPS368 Kit2Go is an innovative and reliable solution that makes it easier than ever to measure air pressure in your projects. It's ideal for applications in automotive, weather monitoring, industrial, and other fields where precision and convenience are key. Summary of Features Supply voltage 5V USB Micro USB Type AB Connector 16-pin Shield2GO Interface Two User LEDs and one Power LED Integrated MCU and Debugger Unit Operation range: Pressure: 300–1200 hPa Temperature: -40–85°C Precision: ± 0.002 hPa (or ±0.02 m) Rel. accuracy: ± 0.06 hPa (or ±0.5 m) Abs. accuracy: ± 1 hPa (or ±8 m) Pressure temperature sensitivity of 0.5Pa/K Temperature accuracy: ± 0.5°C Interface: I2C and SPI (both with optional interrupt) Benefits High precision measurements with low power consumption Arduino IDE compatible – Check out our Infineon Github Repository Easy integration into IoT and embedded systems projects Super small and light design Potential Applications Automotive Weather monitoring Industrial Altimeter HVAC Robotics Altitude measurement Environmental monitoring Smart home Please note that this list is not exhaustive, and the DPS368 Kit2Go can also be used in other applications that require precise pressure measurements.
Request a Quote
Description
Introducing the DPS368 Kit2Go: The ultimate barometric pressure sensor for IoT and embedded system The DPS368 Kit2Go from Infineon is the latest addition to our line of barometric pressure sensors, designed for use in IoT and embedded systems. This all-in-one solution is based on the popular DPS368 Shield2Go, but comes with a built-in XMC1100 microcontroller unit, and a XMC4200 Debugger, which makes it even more versatile and convenient to use. The DPS368 Kit2Go is not only powerful, but also incredibly easy to use. It is fully compatible with the Arduino IDE, which means that you can easily incorporate it into your existing projects or create new ones. Additionally, example codes are available on Infineon's Github repository, which can be easily modified and customized to suit your needs. Overall, the DPS368 Kit2Go is an innovative and reliable solution that makes it easier than ever to measure air pressure in your projects. It's ideal for applications in automotive, weather monitoring, industrial, and other fields where precision and convenience are key. Summary of Features Supply voltage 5V USB Micro USB Type AB Connector 16-pin Shield2GO Interface Two User LEDs and one Power LED Integrated MCU and Debugger Unit Operation range: Pressure: 300–1200 hPa Temperature: -40–85°C Precision: ± 0.002 hPa (or ±0.02 m) Rel. accuracy: ± 0.06 hPa (or ±0.5 m) Abs. accuracy: ± 1 hPa (or ±8 m) Pressure temperature sensitivity of 0.5Pa/K Temperature accuracy: ± 0.5°C Interface: I2C and SPI (both with optional interrupt) Benefits High precision measurements with low power consumption Arduino IDE compatible – Check out our Infineon Github Repository Easy integration into IoT and embedded systems projects Super small and light design Potential Applications Automotive Weather monitoring Industrial Altimeter HVAC Robotics Altitude measurement Environmental monitoring Smart home Please note that this list is not exhaustive, and the DPS368 Kit2Go can also be used in other applications that require precise pressure measurements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_DPS368_2GO - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_DPS368_2GO
Evaluation Boards KIT_DPS368_2GO
Introducing the DPS368 Kit2Go: The ultimate barometric pressure sensor for IoT and embedded system The DPS368 Kit2Go from Infineon is the latest addition to our line of barometric pressure sensors, designed for use in IoT and embedded systems. This all-in-one solution is based on the popular DPS368 Shield2Go, but comes with a built-in XMC1100 microcontroller unit, and a XMC4200 Debugger, which makes it even more versatile and convenient to use. The DPS368 Kit2Go is not only powerful, but also incredibly easy to use. It is fully compatible with the Arduino IDE, which means that you can easily incorporate it into your existing projects or create new ones. Additionally, example codes are available on Infineon's Github repository, which can be easily modified and customized to suit your needs. Overall, the DPS368 Kit2Go is an innovative and reliable solution that makes it easier than ever to measure air pressure in your projects. It's ideal for applications in automotive, weather monitoring, industrial, and other fields where precision and convenience are key. Summary of Features Supply voltage 5V USB Micro USB Type AB Connector 16-pin Shield2GO Interface Two User LEDs and one Power LED Integrated MCU and Debugger Unit Operation range: Pressure: 300–1200 hPa Temperature: -40–85°C Precision: ± 0.002 hPa (or ±0.02 m) Rel. accuracy: ± 0.06 hPa (or ±0.5 m) Abs. accuracy: ± 1 hPa (or ±8 m) Pressure temperature sensitivity of 0.5Pa/K Temperature accuracy: ± 0.5°C Interface: I2C and SPI (both with optional interrupt) Benefits High precision measurements with low power consumption Arduino IDE compatible – Check out our Infineon Github Repository Easy integration into IoT and embedded systems projects Super small and light design Potential Applications Automotive Weather monitoring Industrial Altimeter HVAC Robotics Altitude measurement Environmental monitoring Smart home Please note that this list is not exhaustive, and the DPS368 Kit2Go can also be used in other applications that require precise pressure measurements.

Introducing the DPS368 Kit2Go: The ultimate barometric pressure sensor for IoT and embedded system

The DPS368 Kit2Go from Infineon is the latest addition to our line of barometric pressure sensors, designed for use in IoT and embedded systems. This all-in-one solution is based on the popular DPS368 Shield2Go, but comes with a built-in XMC1100 microcontroller unit, and a XMC4200 Debugger, which makes it even more versatile and convenient to use.

The DPS368 Kit2Go is not only powerful, but also incredibly easy to use. It is fully compatible with the Arduino IDE, which means that you can easily incorporate it into your existing projects or create new ones. Additionally, example codes are available on Infineon's Github repository, which can be easily modified and customized to suit your needs.

Overall, the DPS368 Kit2Go is an innovative and reliable solution that makes it easier than ever to measure air pressure in your projects. It's ideal for applications in automotive, weather monitoring, industrial, and other fields where precision and convenience are key.


Summary of Features

  • Supply voltage 5V USB
  • Micro USB Type AB Connector
  • 16-pin Shield2GO Interface
  • Two User LEDs and one Power LED
  • Integrated MCU and Debugger Unit
  • Operation range:
    • Pressure: 300–1200 hPa
    • Temperature: -40–85°C
  • Precision: ± 0.002 hPa (or ±0.02 m)
  • Rel. accuracy: ± 0.06 hPa (or ±0.5 m)
  • Abs. accuracy: ± 1 hPa (or ±8 m)
  • Pressure temperature sensitivity of 0.5Pa/K
  • Temperature accuracy: ± 0.5°C
  • Interface: I2C and SPI (both with optional interrupt)

Benefits

  • High precision measurements with low power consumption
  • Arduino IDE compatible – Check out our Infineon Github Repository
  • Easy integration into IoT and embedded systems projects
  • Super small and light design

Potential Applications

  • Automotive
  • Weather monitoring
  • Industrial
  • Altimeter
  • HVAC
  • Robotics
  • Altitude measurement
  • Environmental monitoring
  • Smart home

Please note that this list is not exhaustive, and the DPS368 Kit2Go can also be used in other applications that require precise pressure measurements.

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number KIT_DPS368_2GO
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-24VSHIELDBTT6030TOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTS700201ESPDAUGHBDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - CUR SENSOR PROG GEN2 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347980-CY3236A-PIRMOTION - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers