Infineon Technologies AG Evaluation Boards KIT_CSK_BGT60TR13C

Description
Rapid prototyping platform for use cases based on Infineon’s XENSIV™ 60 GHz radar The XENSIV™ KIT CSK BGT60TR13C is the go-to IoT sensors platform for IoT device development. It helps you create new prototype ideas based on radar sensors. The development supports drivers and use cases based on XENSIV™ BGT60TR13C 60 GHz radar radar and DPS368 pressure sensor (sense) for PSOC™ 6 microcontroller (compute) with AIROC™ CYW43012 Wi-Fi and Bluetooth® combo radio module (connect). The software ecosystem is provided through ModusToolbox™. The sensor kit is Adafruit Feather-compatible with a small form factor and capable of operating using battery. It offers a real-time evaluation for use cases such as presence detection and entrance counter with custom configurations. XENSIV™ KIT CSK BGT60TR13C is a feather compatible development kit for rapid prototyping of IoT devices. Sense: XENSIV™ BGT60TR13C (60 GHz radar) and DPS368 barometric pressure sensor Compute: PSOC™ 62 low power dual core microcontroller Connect: Low power Wi-Fi (dual band – 2.4 & 5 GHz) and Bluetooth® 5.0 Combo Secure: OPTIGA™ Trust M Summary of Features Rapid Iot connect developer board with low power dual core PSOC™ 6 MCU and WiFi/Bluetooth 5.0- compliant combo radio module Adafruit feather compatible design – Wing board with BGT60TR13C radar and DPS368 pressure sensor Power optimized design, deployable with battery Small form-factor (22.5 mm x 63 mm x 30 mm) Seamless integration into ModusToolbox™ Interchangeable sensor wings Benefits Ideal for prototyping battery-powered IoT devices due to optimized power consumption. Suited for customer field trials. Rapid development and deployment via code examples in ModusToolbox™ for presence detection & entrance counter. Enabler for multi-sensor data fusion. Secure cloud device onboarding and management with OPTIGA™ Trust M. Secure kit provisioning (unique user ID). Potential Applications Smart Home and Buildings – Smart Speaker, Air purifiers, Air Quality Monitoring Devices, HVAC Smart Retail Smart Appliances - Refrigerators, Air Conditioner 3D model of connected sensor kit Explore 3D model
Request a Quote Datasheet
Description
Rapid prototyping platform for use cases based on Infineon’s XENSIV™ 60 GHz radar The XENSIV™ KIT CSK BGT60TR13C is the go-to IoT sensors platform for IoT device development. It helps you create new prototype ideas based on radar sensors. The development supports drivers and use cases based on XENSIV™ BGT60TR13C 60 GHz radar radar and DPS368 pressure sensor (sense) for PSOC™ 6 microcontroller (compute) with AIROC™ CYW43012 Wi-Fi and Bluetooth® combo radio module (connect). The software ecosystem is provided through ModusToolbox™. The sensor kit is Adafruit Feather-compatible with a small form factor and capable of operating using battery. It offers a real-time evaluation for use cases such as presence detection and entrance counter with custom configurations. XENSIV™ KIT CSK BGT60TR13C is a feather compatible development kit for rapid prototyping of IoT devices. Sense: XENSIV™ BGT60TR13C (60 GHz radar) and DPS368 barometric pressure sensor Compute: PSOC™ 62 low power dual core microcontroller Connect: Low power Wi-Fi (dual band – 2.4 & 5 GHz) and Bluetooth® 5.0 Combo Secure: OPTIGA™ Trust M Summary of Features Rapid Iot connect developer board with low power dual core PSOC™ 6 MCU and WiFi/Bluetooth 5.0- compliant combo radio module Adafruit feather compatible design – Wing board with BGT60TR13C radar and DPS368 pressure sensor Power optimized design, deployable with battery Small form-factor (22.5 mm x 63 mm x 30 mm) Seamless integration into ModusToolbox™ Interchangeable sensor wings Benefits Ideal for prototyping battery-powered IoT devices due to optimized power consumption. Suited for customer field trials. Rapid development and deployment via code examples in ModusToolbox™ for presence detection & entrance counter. Enabler for multi-sensor data fusion. Secure cloud device onboarding and management with OPTIGA™ Trust M. Secure kit provisioning (unique user ID). Potential Applications Smart Home and Buildings – Smart Speaker, Air purifiers, Air Quality Monitoring Devices, HVAC Smart Retail Smart Appliances - Refrigerators, Air Conditioner 3D model of connected sensor kit Explore 3D model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_CSK_BGT60TR13C - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_CSK_BGT60TR13C
Evaluation Boards KIT_CSK_BGT60TR13C
Rapid prototyping platform for use cases based on Infineon’s XENSIV™ 60 GHz radar The XENSIV™ KIT CSK BGT60TR13C is the go-to IoT sensors platform for IoT device development. It helps you create new prototype ideas based on radar sensors. The development supports drivers and use cases based on XENSIV™ BGT60TR13C 60 GHz radar radar and DPS368 pressure sensor (sense) for PSOC™ 6 microcontroller (compute) with AIROC™ CYW43012 Wi-Fi and Bluetooth® combo radio module (connect). The software ecosystem is provided through ModusToolbox™. The sensor kit is Adafruit Feather-compatible with a small form factor and capable of operating using battery. It offers a real-time evaluation for use cases such as presence detection and entrance counter with custom configurations. XENSIV™ KIT CSK BGT60TR13C is a feather compatible development kit for rapid prototyping of IoT devices. Sense: XENSIV™ BGT60TR13C (60 GHz radar) and DPS368 barometric pressure sensor Compute: PSOC™ 62 low power dual core microcontroller Connect: Low power Wi-Fi (dual band – 2.4 & 5 GHz) and Bluetooth® 5.0 Combo Secure: OPTIGA™ Trust M Summary of Features Rapid Iot connect developer board with low power dual core PSOC™ 6 MCU and WiFi/Bluetooth 5.0- compliant combo radio module Adafruit feather compatible design – Wing board with BGT60TR13C radar and DPS368 pressure sensor Power optimized design, deployable with battery Small form-factor (22.5 mm x 63 mm x 30 mm) Seamless integration into ModusToolbox™ Interchangeable sensor wings Benefits Ideal for prototyping battery-powered IoT devices due to optimized power consumption. Suited for customer field trials. Rapid development and deployment via code examples in ModusToolbox™ for presence detection & entrance counter. Enabler for multi-sensor data fusion. Secure cloud device onboarding and management with OPTIGA™ Trust M. Secure kit provisioning (unique user ID). Potential Applications Smart Home and Buildings – Smart Speaker, Air purifiers, Air Quality Monitoring Devices, HVAC Smart Retail Smart Appliances - Refrigerators, Air Conditioner 3D model of connected sensor kit Explore 3D model

Rapid prototyping platform for use cases based on Infineon’s XENSIV™ 60 GHz radar

The XENSIV KIT CSK BGT60TR13C is the go-to IoT sensors platform for IoT device development. It helps you create new prototype ideas based on radar sensors.

The development supports drivers and use cases based on XENSIV™ BGT60TR13C 60 GHz radar radar and DPS368 pressure sensor (sense) for PSOC™ 6 microcontroller (compute) with AIROC™ CYW43012 Wi-Fi and Bluetooth® combo radio module (connect). The software ecosystem is provided through ModusToolbox. The sensor kit is Adafruit Feather-compatible with a small form factor and capable of operating using battery.

It offers a real-time evaluation for use cases such as presence detection and entrance counter with custom configurations.

XENSIV KIT CSK BGT60TR13C is a feather compatible development kit for rapid prototyping of IoT devices.

Sense: XENSIV BGT60TR13C (60 GHz radar) and DPS368 barometric pressure sensor

Compute: PSOC™ 62 low power dual core microcontroller

Connect: Low power Wi-Fi (dual band – 2.4 & 5 GHz) and Bluetooth® 5.0 Combo

Secure: OPTIGA™ Trust M


Summary of Features

  • Rapid Iot connect developer board with low power dual core PSOC™ 6 MCU and WiFi/Bluetooth 5.0- compliant combo radio module
  • Adafruit feather compatible design – Wing board with BGT60TR13C radar and DPS368 pressure sensor
  • Power optimized design, deployable with battery
  • Small form-factor (22.5 mm x 63 mm x 30 mm)
  • Seamless integration into ModusToolbox™
  • Interchangeable sensor wings

Benefits

  • Ideal for prototyping battery-powered IoT devices due to optimized power consumption. Suited for customer field trials.
  • Rapid development and deployment via code examples in ModusToolbox™ for presence detection & entrance counter. Enabler for multi-sensor data fusion.
  • Secure cloud device onboarding and management with OPTIGA™ Trust M. Secure kit provisioning (unique user ID).

Potential Applications

  • Smart Home and Buildings – Smart Speaker, Air purifiers, Air Quality Monitoring Devices, HVAC
  • Smart Retail
  • Smart Appliances - Refrigerators, Air Conditioner

3D model of connected sensor kit

Explore 3D model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number KIT_CSK_BGT60TR13C
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2608601 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB to UART
Ports USB; UART
View Details
3 suppliers
Evaluation Boards - BTG7003A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers