Infineon Technologies AG Evaluation Boards KIT_6W_12V_ICE5

Description
Auxiliary DC-DC supply solution featuring off-line SMPS current mode controller IC, with 800V CoolMOS™ P7 SJ MOSFET. Board specifications Input voltage: 90VDC - 400VDC Output voltage: 12VDC (prim. & sec. side) Output power max.: 6W (prim. & sec. side) Board components QR flyback PWM controller 5th generation(ICE5QSAG) 800V CoolMOS™ P7 SJ MOSFET (IPU80R4K5P7) Potential Applications Server SMPS Main boards to be used with this expert kit
Request a Quote Datasheet
Description
Auxiliary DC-DC supply solution featuring off-line SMPS current mode controller IC, with 800V CoolMOS™ P7 SJ MOSFET. Board specifications Input voltage: 90VDC - 400VDC Output voltage: 12VDC (prim. & sec. side) Output power max.: 6W (prim. & sec. side) Board components QR flyback PWM controller 5th generation(ICE5QSAG) 800V CoolMOS™ P7 SJ MOSFET (IPU80R4K5P7) Potential Applications Server SMPS Main boards to be used with this expert kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - KIT_6W_12V_ICE5 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
KIT_6W_12V_ICE5
Evaluation Boards KIT_6W_12V_ICE5
Auxiliary DC-DC supply solution featuring off-line SMPS current mode controller IC, with 800V CoolMOS™ P7 SJ MOSFET. Board specifications Input voltage: 90VDC - 400VDC Output voltage: 12VDC (prim. & sec. side) Output power max.: 6W (prim. & sec. side) Board components QR flyback PWM controller 5th generation(ICE5QSAG) 800V CoolMOS™ P7 SJ MOSFET (IPU80R4K5P7) Potential Applications Server SMPS Main boards to be used with this expert kit

Auxiliary DC-DC supply solution featuring off-line SMPS current mode controller IC, with 800V CoolMOS™ P7 SJ MOSFET.

Board specifications

  • Input voltage: 90VDC - 400VDC
  • Output voltage: 12VDC (prim. & sec. side)
  • Output power max.: 6W (prim. & sec. side)

Board components

  • QR flyback PWM controller 5th generation(ICE5QSAG)
  • 800V CoolMOS™ P7 SJ MOSFET (IPU80R4K5P7)

Potential Applications

  • Server SMPS

Main boards to be used with this expert kit

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number KIT_6W_12V_ICE5
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2778756 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Evaluation Boards - CY4535 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Power Supplies
Host Interface USB-C receptacle,
View Details
4 suppliers