Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191169-JANTXV2N7219
Number of Elements: 1
Power Dissipation: 125 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541290080, 8541290080
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 18 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191169-JANTXV2N7219 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTXV2N7219 |
| PD | 125000 milliwatts |