Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232292-JANSF2N7262
Power Dissipation: 25 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 3.5 A
Drain to Source Breakdown Voltage: 200 V
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232292-JANSF2N7262 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANSF2N7262 |
| V(BR)DSS | 200 volts |