Win Source Part Number: 995413-ITS724GFUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Features: Status Flag
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 40V
Rds On (Typ): 70mOhm
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: PG-DSO-20-32
Temperature Range - Operating: -30°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: ITS724GFUMA1DKR,SP00
Base Product Number: ITS724
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 995413-ITS724GFUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |