Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ITS621L1E3220HKSA1

Description
Win Source Part Number: 1066110-ITS621L1E322 0HKSA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tube Standard Package: 500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 80mOhm Mounting Type: Through Hole Package / Case: TO-220-7 Supplier Device Package: PG-TO220-7-230 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ITS621L1 E3220-ND,ITS621L1 E3220,SP000221224 Base Product Number: ITS621L1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1066110-ITS621L1E322 0HKSA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tube Standard Package: 500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 80mOhm Mounting Type: Through Hole Package / Case: TO-220-7 Supplier Device Package: PG-TO220-7-230 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ITS621L1 E3220-ND,ITS621L1 E3220,SP000221224 Base Product Number: ITS621L1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1066110-ITS621L1E3220HKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1066110-ITS621L1E3220HKSA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1066110-ITS621L1E3220HKSA1
Win Source Part Number: 1066110-ITS621L1E322 0HKSA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart, Status Flag Package: Tube Standard Package: 500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 80mOhm Mounting Type: Through Hole Package / Case: TO-220-7 Supplier Device Package: PG-TO220-7-230 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ITS621L1 E3220-ND,ITS621L1 E3220,SP000221224 Base Product Number: ITS621L1 Product Status: Obsolete

Win Source Part Number: 1066110-ITS621L1E3220HKSA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Features: Auto Restart, Status Flag
Package: Tube
Standard Package: 500
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3.5A
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 80mOhm
Mounting Type: Through Hole
Package / Case: TO-220-7
Supplier Device Package: PG-TO220-7-230
Temperature Range - Operating: -30°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: ITS621L1 E3220-ND,ITS621L1 E3220,SP000221224
Base Product Number: ITS621L1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1066110-ITS621L1E3220HKSA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details