Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ITS4200SMEPHUMA1

Description
Win Source Part Number: 1136853-ITS4200SMEPH UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Output Configuration: High Side Voltage - Load: 11V ~ 45V Rds On (Typ): 150mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS4200S-ME-P; ITS4200SMEP; SP001007696; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-ITS4200SMEPHUMA 1,448-ITS4200S-ME-P, ITS4200S-ME-P,448-IT S4200S-ME-P-ND,ITS42 00SMEPHUMA1DKR,ITS42 00SMEPHUMA1TR,SP0010 07696,IFEINFITS4200S MEPHUMA1,ITS4200SMEP HUMA1CT Base Product Number: ITS4200
Request a Quote Datasheet
Description
Win Source Part Number: 1136853-ITS4200SMEPH UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Output Configuration: High Side Voltage - Load: 11V ~ 45V Rds On (Typ): 150mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS4200S-ME-P; ITS4200SMEP; SP001007696; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-ITS4200SMEPHUMA 1,448-ITS4200S-ME-P, ITS4200S-ME-P,448-IT S4200S-ME-P-ND,ITS42 00SMEPHUMA1DKR,ITS42 00SMEPHUMA1TR,SP0010 07696,IFEINFITS4200S MEPHUMA1,ITS4200SMEP HUMA1CT Base Product Number: ITS4200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1136853-ITS4200SMEPHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1136853-ITS4200SMEPHUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1136853-ITS4200SMEPHUMA1
Win Source Part Number: 1136853-ITS4200SMEPH UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.4A Output Configuration: High Side Voltage - Load: 11V ~ 45V Rds On (Typ): 150mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS4200S-ME-P; ITS4200SMEP; SP001007696; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-ITS4200SMEPHUMA 1,448-ITS4200S-ME-P, ITS4200S-ME-P,448-IT S4200S-ME-P-ND,ITS42 00SMEPHUMA1DKR,ITS42 00SMEPHUMA1TR,SP0010 07696,IFEINFITS4200S MEPHUMA1,ITS4200SMEP HUMA1CT Base Product Number: ITS4200

Win Source Part Number: 1136853-ITS4200SMEPHUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.4A
Output Configuration: High Side
Voltage - Load: 11V ~ 45V
Rds On (Typ): 150mOhm
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ITS4200S-ME-P; ITS4200SMEP; SP001007696;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-ITS4200SMEPHUMA1,448-ITS4200S-ME-P,ITS4200S-ME-P,448-ITS4200S-ME-P-ND,ITS4200SMEPHUMA1DKR,ITS4200SMEPHUMA1TR,SP001007696,IFEINFITS4200SMEPHUMA1,ITS4200SMEPHUMA1CT
Base Product Number: ITS4200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1136853-ITS4200SMEPHUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2467622 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details