The ITS42008-SB-D is a Smart Octal High-Side NMOS-Power Switch designed for various applications involving resistive, inductive, and capacitive loads. It features programmable input thresholds, fast demagnetization of inductive loads, and very low standby current. The device operates within a voltage range of 11V to 45V and has an on-state resistance of approximately 150m,Ѷ. Key protective features include overload protection, undervoltage shutdown with hysteresis, current limitation, short circuit protection, thermal shutdown with restart, and overvoltage protection. The device also provides reverse battery protection and is compliant with RoHS standards. It is packaged in a PG-DSO-36 format and is suitable for use in power management applications, including driving electromagnetic relays and interfacing with microcontrollers or opto couplers. The operating temperature range is from -25°C to 125°C.
IC PWR SWITCH N-CHAN 1:1 DSO-36
POWER LOAD SW, HIGH SIDE, 45V, SOIC-36; Power Load Switch Type:High Side; Input Voltage:45V; Current Limit:1.4A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOIC; No. of Pins:36Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | ITS42008SBDAUMA1 | 34AC1882 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, 45V, Soic-36; Power Load Switch Type Infineon |
| Voltage | 45V |