Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ITS4140NHUMA1

Description
Win Source Part Number: 974328-ITS4140NHUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 200mA Output Configuration: High Side Voltage - Load: 4.9V ~ 60V Rds On (Typ): 1Ohm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ITS4140NTR-ND,ITS414 0NCT,ITS4140N-ND,ITS 4140NHUMA1CT,SP00024 0073,IFEINFITS4140NH UMA1,ITS4140NDKR-ND, ITS4140NDKR,ITS4140N CT-ND,ITS4140NHUMA1D KR,ITS4140NHUMA1TR,I TS4140NTR,ITS4140N,2 156-ITS4140NHUMA1 Base Product Number: ITS4140
Request a Quote Datasheet
Description
Win Source Part Number: 974328-ITS4140NHUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 200mA Output Configuration: High Side Voltage - Load: 4.9V ~ 60V Rds On (Typ): 1Ohm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ITS4140NTR-ND,ITS414 0NCT,ITS4140N-ND,ITS 4140NHUMA1CT,SP00024 0073,IFEINFITS4140NH UMA1,ITS4140NDKR-ND, ITS4140NDKR,ITS4140N CT-ND,ITS4140NHUMA1D KR,ITS4140NHUMA1TR,I TS4140NTR,ITS4140N,2 156-ITS4140NHUMA1 Base Product Number: ITS4140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 974328-ITS4140NHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
974328-ITS4140NHUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 974328-ITS4140NHUMA1
Win Source Part Number: 974328-ITS4140NHUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 200mA Output Configuration: High Side Voltage - Load: 4.9V ~ 60V Rds On (Typ): 1Ohm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ITS4140NTR-ND,ITS414 0NCT,ITS4140N-ND,ITS 4140NHUMA1CT,SP00024 0073,IFEINFITS4140NH UMA1,ITS4140NDKR-ND, ITS4140NDKR,ITS4140N CT-ND,ITS4140NHUMA1D KR,ITS4140NHUMA1TR,I TS4140NTR,ITS4140N,2 156-ITS4140NHUMA1 Base Product Number: ITS4140

Win Source Part Number: 974328-ITS4140NHUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Auto Restart
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 200mA
Output Configuration: High Side
Voltage - Load: 4.9V ~ 60V
Rds On (Typ): 1Ohm
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -30°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: ITS4140NTR-ND,ITS4140NCT,ITS4140N-ND,ITS4140NHUMA1CT,SP000240073,IFEINFITS4140NHUMA1,ITS4140NDKR-ND,ITS4140NDKR,ITS4140NCT-ND,ITS4140NHUMA1DKR,ITS4140NHUMA1TR,ITS4140NTR,ITS4140N,2156-ITS4140NHUMA1
Base Product Number: ITS4140

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 974328-ITS4140NHUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details