Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS4140N ITS4140N

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1049234-ITS4140N Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 4.9 V to 60 V Rds On (Typ): 1 Ohm Family Name: ITS 4140 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS4140NXT; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1049234-ITS4140N Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 4.9 V to 60 V Rds On (Typ): 1 Ohm Family Name: ITS 4140 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS4140NXT; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS4140N
ITS4140N
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS4140N ITS4140N
Manufacturer: Infineon Technologies Win Source Part Number: 1049234-ITS4140N Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 4.9 V to 60 V Rds On (Typ): 1 Ohm Family Name: ITS 4140 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-SOT223-4 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ITS4140NXT; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1049234-ITS4140N
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Load: 4.9 V to 60 V
Rds On (Typ): 1 Ohm
Family Name: ITS 4140
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ITS4140NXT;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ITS4140N
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS4140N
Voltage 4.9 V to 60 V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details