Infineon Technologies AG PMIC - PMIC - Hot Swap Controllers - ITS410E2 E3043 ITS410E2 E3043

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066108-ITS410E2 E3043 Mounting: SMD (SMT) Operating Supply Voltage: 42 V Resistance: 190 mΩ Number of Pins: 5 Number of Outputs: 1 Output Current: 1.6 A Categories: PMIC - Hot Swap Controllers Case / Package: TO-220-5 Max Input Voltage: 42 V Output Current per Channel: 1.8 A Alternative Parts (Cross-Reference): ITS410E2 E3043ITS410E2E3043; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: No SVHC Max Power Dissipation: 50 W Max Output Current: 5 A Min Input Voltage: 4.7 V Turn-On Delay Time: 125 µs Nominal Supply Current: 1 mA Turn-Off Delay Time: 85 µs
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066108-ITS410E2 E3043 Mounting: SMD (SMT) Operating Supply Voltage: 42 V Resistance: 190 mΩ Number of Pins: 5 Number of Outputs: 1 Output Current: 1.6 A Categories: PMIC - Hot Swap Controllers Case / Package: TO-220-5 Max Input Voltage: 42 V Output Current per Channel: 1.8 A Alternative Parts (Cross-Reference): ITS410E2 E3043ITS410E2E3043; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: No SVHC Max Power Dissipation: 50 W Max Output Current: 5 A Min Input Voltage: 4.7 V Turn-On Delay Time: 125 µs Nominal Supply Current: 1 mA Turn-Off Delay Time: 85 µs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ITS410E2 E3043 - 1066108-ITS410E2 E3043 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ITS410E2 E3043
1066108-ITS410E2 E3043
PMIC - PMIC - Hot Swap Controllers - ITS410E2 E3043 1066108-ITS410E2 E3043
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066108-ITS410E2 E3043 Mounting: SMD (SMT) Operating Supply Voltage: 42 V Resistance: 190 mΩ Number of Pins: 5 Number of Outputs: 1 Output Current: 1.6 A Categories: PMIC - Hot Swap Controllers Case / Package: TO-220-5 Max Input Voltage: 42 V Output Current per Channel: 1.8 A Alternative Parts (Cross-Reference): ITS410E2 E3043ITS410E2E3043; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C REACH SVHC: No SVHC Max Power Dissipation: 50 W Max Output Current: 5 A Min Input Voltage: 4.7 V Turn-On Delay Time: 125 µs Nominal Supply Current: 1 mA Turn-Off Delay Time: 85 µs

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066108-ITS410E2 E3043
Mounting: SMD (SMT)
Operating Supply Voltage: 42 V
Resistance: 190 mΩ
Number of Pins: 5
Number of Outputs: 1
Output Current: 1.6 A
Categories: PMIC - Hot Swap Controllers
Case / Package: TO-220-5
Max Input Voltage: 42 V
Output Current per Channel: 1.8 A
Alternative Parts (Cross-Reference): ITS410E2 E3043ITS410E2E3043;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
Max Power Dissipation: 50 W
Max Output Current: 5 A
Min Input Voltage: 4.7 V
Turn-On Delay Time: 125 µs
Nominal Supply Current: 1 mA
Turn-Off Delay Time: 85 µs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1066108-ITS410E2 E3043
Product Name PMIC - PMIC - Hot Swap Controllers - ITS410E2 E3043
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details