Infineon Technologies AG Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon ITS4040DEPDXUMA1

Description
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:4.1A; On State Resistance:0.04ohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:4.1A; On State Resistance:0.04ohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon - 02AH1756 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon
02AH1756
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon 02AH1756
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:4.1A; On State Resistance:0.04ohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:4.1A; On State Resistance:0.04ohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ITS4040DEPDXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ITS4040DEPDXUMA1
PMIC - Power Distribution Switches, Load Drivers ITS4040DEPDXUMA1
IC PWR SWTCH N-CHAN 1:1 TSDSO-14

IC PWR SWTCH N-CHAN 1:1 TSDSO-14

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 02AH1756 ITS4040DEPDXUMA1
Product Name Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 24V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details