N-Channel 30V 22A (Ta), 40A (Tc) Surface Mount PG-TSDSON-8-FL
N-Channel 30V 22A (Ta), 40A (Tc) Surface Mount PG-TSDSON-8-FL
MOSFET N-CH 30V 22A/40A TSDSON
MOSFET N-CH 30V 22A/40A TSDSON
MOSFET, N-CH, 30V, 40A, TSDSON-FL ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-ISZ019N03L5SATMA1CT-ND | ISZ019N03L5SATMA1 | ISZ019N03L5SATMA1 | 91AH7707 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 40A, Tsdson-Fl Rohs Compliant Infineon |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | TO-3 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |