Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ISP772TFUMA1

Description
Win Source Part Number: 1145240-ISP772TFUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.6A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 50mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ISP772T; SP000219824; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ISP772T,SP000219824, ISP772T-ND,ISP772TFU MA1TR,ISP772TCT,2156 -ISP772TFUMA1,ISP772 TCT-ND,ISP772TFUMA1C T,ISP772TTR,ISP772TT R-ND,ISP772TDKR,INFI NFISP772TFUMA1,ISP77 2TFUMA1DKR,ISP772TDK R-ND Base Product Number: ISP772
Request a Quote Datasheet
Description
Win Source Part Number: 1145240-ISP772TFUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.6A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 50mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ISP772T; SP000219824; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ISP772T,SP000219824, ISP772T-ND,ISP772TFU MA1TR,ISP772TCT,2156 -ISP772TFUMA1,ISP772 TCT-ND,ISP772TFUMA1C T,ISP772TTR,ISP772TT R-ND,ISP772TDKR,INFI NFISP772TFUMA1,ISP77 2TFUMA1DKR,ISP772TDK R-ND Base Product Number: ISP772
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1145240-ISP772TFUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1145240-ISP772TFUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1145240-ISP772TFUMA1
Win Source Part Number: 1145240-ISP772TFUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.6A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 50mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ISP772T; SP000219824; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ISP772T,SP000219824, ISP772T-ND,ISP772TFU MA1TR,ISP772TCT,2156 -ISP772TFUMA1,ISP772 TCT-ND,ISP772TFUMA1C T,ISP772TTR,ISP772TT R-ND,ISP772TDKR,INFI NFISP772TFUMA1,ISP77 2TFUMA1DKR,ISP772TDK R-ND Base Product Number: ISP772

Win Source Part Number: 1145240-ISP772TFUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2.6A
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 50mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-24
Temperature Range - Operating: -30°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ISP772T; SP000219824;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: ISP772T,SP000219824,ISP772T-ND,ISP772TFUMA1TR,ISP772TCT,2156-ISP772TFUMA1,ISP772TCT-ND,ISP772TFUMA1CT,ISP772TTR,ISP772TTR-ND,ISP772TDKR,INFINFISP772TFUMA1,ISP772TFUMA1DKR,ISP772TDKR-ND
Base Product Number: ISP772

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1145240-ISP772TFUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details