Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers ISP772TFUMA1

Description
IC PWR SWITCH N-CHAN 1:1 DSO-8
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 DSO-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - ISP772TFUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISP772TFUMA1
PMIC - Power Distribution Switches, Load Drivers ISP772TFUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-8

IC PWR SWITCH N-CHAN 1:1 DSO-8

Supplier's Site Datasheet
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon - 47W3489 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon
47W3489
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon 47W3489
POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:17A; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:17A; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ISP772TFUMA1 47W3489
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon
Current 2.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details