Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ISP762TFUMA1

Description
Win Source Part Number: 1253247-ISP762TFUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 70mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000221228,ISP762TF UMA1CT,ISP762TDKR,IS P762TTR,ISP762TDKR,2 156-ISP762TFUMA1,ISP 762T,ISP762TFUMA1DKR ,ISP762TCT,ISP762TTR ,ISP762TCT,IFEINFISP 762TFUMA1,ISP762TFUM A1TR,ISP762T Base Product Number: ISP762
Request a Quote Datasheet
Description
Win Source Part Number: 1253247-ISP762TFUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 70mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000221228,ISP762TF UMA1CT,ISP762TDKR,IS P762TTR,ISP762TDKR,2 156-ISP762TFUMA1,ISP 762T,ISP762TFUMA1DKR ,ISP762TCT,ISP762TTR ,ISP762TCT,IFEINFISP 762TFUMA1,ISP762TFUM A1TR,ISP762T Base Product Number: ISP762
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253247-ISP762TFUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253247-ISP762TFUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253247-ISP762TFUMA1
Win Source Part Number: 1253247-ISP762TFUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 70mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000221228,ISP762TF UMA1CT,ISP762TDKR,IS P762TTR,ISP762TDKR,2 156-ISP762TFUMA1,ISP 762T,ISP762TFUMA1DKR ,ISP762TCT,ISP762TTR ,ISP762TCT,IFEINFISP 762TFUMA1,ISP762TFUM A1TR,ISP762T Base Product Number: ISP762

Win Source Part Number: 1253247-ISP762TFUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 70mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-24
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000221228,ISP762TFUMA1CT,ISP762TDKR,ISP762TTR,ISP762TDKR,2156-ISP762TFUMA1,ISP762T,ISP762TFUMA1DKR,ISP762TCT,ISP762TTR,ISP762TCT,IFEINFISP762TFUMA1,ISP762TFUMA1TR,ISP762T
Base Product Number: ISP762

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253247-ISP762TFUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products