Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single ISP75DP06LMXTSA1

Description
Win Source Part Number: 1114584-ISP75DP06LMX TSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta) Rds On (Max) @ Id, Vgs: 750mOhm @ 1.1A, 10V Vgs(th) (Max) @ Id: 2V @ 77µA Power Dissipation (Max): 1.8W (Ta), 4.2W (Tc) Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-ISP75DP06LMXTSA 1,SP004987274,ISP75D P06LMXTSA1-ND,INFINF ISP75DP06LMXTSA1,448 -ISP75DP06LMXTSA1DKR ,448-ISP75DP06LMXTSA 1CT,448-ISP75DP06LMX TSA1TR Base Product Number: ISP75D Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1114584-ISP75DP06LMX TSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta) Rds On (Max) @ Id, Vgs: 750mOhm @ 1.1A, 10V Vgs(th) (Max) @ Id: 2V @ 77µA Power Dissipation (Max): 1.8W (Ta), 4.2W (Tc) Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-ISP75DP06LMXTSA 1,SP004987274,ISP75D P06LMXTSA1-ND,INFINF ISP75DP06LMXTSA1,448 -ISP75DP06LMXTSA1DKR ,448-ISP75DP06LMXTSA 1CT,448-ISP75DP06LMX TSA1TR Base Product Number: ISP75D Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1114584-ISP75DP06LMXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1114584-ISP75DP06LMXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1114584-ISP75DP06LMXTSA1
Win Source Part Number: 1114584-ISP75DP06LMX TSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta) Rds On (Max) @ Id, Vgs: 750mOhm @ 1.1A, 10V Vgs(th) (Max) @ Id: 2V @ 77µA Power Dissipation (Max): 1.8W (Ta), 4.2W (Tc) Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-ISP75DP06LMXTSA 1,SP004987274,ISP75D P06LMXTSA1-ND,INFINF ISP75DP06LMXTSA1,448 -ISP75DP06LMXTSA1DKR ,448-ISP75DP06LMXTSA 1CT,448-ISP75DP06LMX TSA1TR Base Product Number: ISP75D Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1114584-ISP75DP06LMXTSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta)
Rds On (Max) @ Id, Vgs: 750mOhm @ 1.1A, 10V
Vgs(th) (Max) @ Id: 2V @ 77µA
Power Dissipation (Max): 1.8W (Ta), 4.2W (Tc)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-ISP75DP06LMXTSA1,SP004987274,ISP75DP06LMXTSA1-ND,INFINFISP75DP06LMXTSA1,448-ISP75DP06LMXTSA1DKR,448-ISP75DP06LMXTSA1CT,448-ISP75DP06LMXTSA1TR
Base Product Number: ISP75D
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Single FETs, MOSFETs - 448-ISP75DP06LMXTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP75DP06LMXTSA1CT-ND
Single FETs, MOSFETs 448-ISP75DP06LMXTSA1CT-ND
P-Channel 60V 1.1A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

P-Channel 60V 1.1A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISP75DP06LMXTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP75DP06LMXTSA1TR-ND
Single FETs, MOSFETs 448-ISP75DP06LMXTSA1TR-ND
P-Channel 60V 1.1A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

P-Channel 60V 1.1A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISP75DP06LMXTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP75DP06LMXTSA1DKR-ND
Single FETs, MOSFETs 448-ISP75DP06LMXTSA1DKR-ND
P-Channel 60V 1.1A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

P-Channel 60V 1.1A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

Buy Now Datasheet
MOSFETs - 2439278 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439278
MOSFETs 2439278
Infineon ISP75DP06LMXTSA1

Infineon ISP75DP06LMXTSA1

Supplier's Site
MOSFETs - 2439279P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439279P
MOSFETs 2439279P
Infineon ISP75DP06LMXTSA1

Infineon ISP75DP06LMXTSA1

Supplier's Site
MOSFETs - 2439279 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439279
MOSFETs 2439279
Infineon ISP75DP06LMXTSA1

Infineon ISP75DP06LMXTSA1

Supplier's Site
Singapore, Singapore
60V 1.1A MOSFET Transistor
278-ISP75DP06LMXTSA1
60V 1.1A MOSFET Transistor 278-ISP75DP06LMXTSA1
MOSFET P-CH 60V 1.1A SOT223-4 Product overview: ISP75DP06LMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP75DP06LMXTSA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.1A SOT223-4 Product overview: ISP75DP06LMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP75DP06LMXTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET SMALL SIGNAL MOSFETS

MOSFET SMALL SIGNAL MOSFETS

Buy Now Datasheet
Mosfet, P-Ch, -60V, -1.1A, 150Deg C Rohs Compliant Infineon - 42AH1866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -1.1A, 150Deg C Rohs Compliant Infineon
42AH1866
Mosfet, P-Ch, -60V, -1.1A, 150Deg C Rohs Compliant Infineon 42AH1866
MOSFET, P-CH, -60V, -1.1A, 150DEG C ROHS COMPLIANT: YES

MOSFET, P-CH, -60V, -1.1A, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ISP75DP06LMXTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ISP75DP06LMXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ISP75DP06LMXTSA1
MOSFET P-CH 60V 1.1A SOT223-4

MOSFET P-CH 60V 1.1A SOT223-4

Supplier's Site
Single FETs, MOSFETs - ISP75DP06LMXTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ISP75DP06LMXTSA1
Single FETs, MOSFETs ISP75DP06LMXTSA1
MOSFET P-CH 60V 1.1A SOT223-4

MOSFET P-CH 60V 1.1A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1114584-ISP75DP06LMXTSA1 448-ISP75DP06LMXTSA1CT-ND 2439278 278-ISP75DP06LMXTSA1 ISP75DP06LMXTSA1 42AH1866 ISP75DP06LMXTSA1 ISP75DP06LMXTSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs 60V 1.1A MOSFET Transistor MOSFET Mosfet, P-Ch, -60V, -1.1A, 150Deg C Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 1800 to 4200 milliwatts 4.2 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-261-4, TO-261AA SOT223; SOT-223 Tape & Reel (TR) TO-3 TO-261-4, TO-261AA TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF2903ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers