Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers ISP752RFUMA1

Description
IC PWR SWITCH N-CHAN 1:1 DSO-8
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 DSO-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - ISP752RFUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISP752RFUMA1
PMIC - Power Distribution Switches, Load Drivers ISP752RFUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-8

IC PWR SWITCH N-CHAN 1:1 DSO-8

Supplier's Site Datasheet
High-Side Power Switch, 16V, Dso-8; Power Load Switch Type Infineon - 58M7526 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Power Switch, 16V, Dso-8; Power Load Switch Type Infineon
58M7526
High-Side Power Switch, 16V, Dso-8; Power Load Switch Type Infineon 58M7526
HIGH-SIDE POWER SWITCH, 16V, DSO-8; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:4.5A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes

HIGH-SIDE POWER SWITCH, 16V, DSO-8; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:4.5A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ISP752RFUMA1 58M7526
Product Name PMIC - Power Distribution Switches, Load Drivers High-Side Power Switch, 16V, Dso-8; Power Load Switch Type Infineon
Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details