Infineon Technologies AG Single FETs, MOSFETs ISP650P06NMXTSA1

Description
P-Channel 60V 3.7A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
P-Channel 60V 3.7A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-ISP650P06NMXTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP650P06NMXTSA1DKR-ND
Single FETs, MOSFETs 448-ISP650P06NMXTSA1DKR-ND
P-Channel 60V 3.7A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

P-Channel 60V 3.7A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISP650P06NMXTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP650P06NMXTSA1CT-ND
Single FETs, MOSFETs 448-ISP650P06NMXTSA1CT-ND
P-Channel 60V 3.7A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

P-Channel 60V 3.7A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISP650P06NMXTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP650P06NMXTSA1TR-ND
Single FETs, MOSFETs 448-ISP650P06NMXTSA1TR-ND
P-Channel 60V 3.7A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

P-Channel 60V 3.7A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338222-ISP650P06NMXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338222-ISP650P06NMXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338222-ISP650P06NMXTSA1
Win Source Part Number: 1338222-ISP650P06NMX TSA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 1.8W (Ta) , 4.2W (Tc) Mounting Type: Surface Mount Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: ISP650 Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 3.7A (Ta) Rds On (Max) @ Id, Vgs: 65mOhm @ 3.7A, 10V Vgs(th) (Max) @ Id: 4V @ 1.037mA Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 30 V

Win Source Part Number: 1338222-ISP650P06NMXTSA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 1.8W (Ta) , 4.2W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: ISP650
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 3.7A (Ta)
Rds On (Max) @ Id, Vgs: 65mOhm @ 3.7A, 10V
Vgs(th) (Max) @ Id: 4V @ 1.037mA
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 30 V

Buy Now Datasheet
Singapore, Singapore
60V 3.7A MOSFET Transistor
278-ISP650P06NMXTSA1
60V 3.7A MOSFET Transistor 278-ISP650P06NMXTSA1
MOSFET P-CH 60V 3.7A SOT223-4 Product overview: ISP650P06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP650P06NMXTSA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 3.7A SOT223-4 Product overview: ISP650P06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP650P06NMXTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2439277 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439277
MOSFETs 2439277
Infineon ISP650P06NMXTSA1

Infineon ISP650P06NMXTSA1

Supplier's Site
MOSFETs - 2439277P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439277P
MOSFETs 2439277P
Infineon ISP650P06NMXTSA1

Infineon ISP650P06NMXTSA1

Supplier's Site
MOSFETs - 2439276 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439276
MOSFETs 2439276
Infineon ISP650P06NMXTSA1

Infineon ISP650P06NMXTSA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ISP650P06NMXTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ISP650P06NMXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ISP650P06NMXTSA1
MOSFET P-CH 60V 3.7A SOT223-4

MOSFET P-CH 60V 3.7A SOT223-4

Supplier's Site
MOSFET SMALL SIGNAL MOSFETS

MOSFET SMALL SIGNAL MOSFETS

Buy Now Datasheet
Mosfet, P-Ch, -60V, -3.7A, 150Deg C Rohs Compliant Infineon - 42AH1865 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -3.7A, 150Deg C Rohs Compliant Infineon
42AH1865
Mosfet, P-Ch, -60V, -3.7A, 150Deg C Rohs Compliant Infineon 42AH1865
MOSFET, P-CH, -60V, -3.7A, 150DEG C ROHS COMPLIANT: YES

MOSFET, P-CH, -60V, -3.7A, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - ISP650P06NMXTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ISP650P06NMXTSA1
Single FETs, MOSFETs ISP650P06NMXTSA1
MOSFET P-CH 60V 3.7A SOT223-4

MOSFET P-CH 60V 3.7A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-ISP650P06NMXTSA1DKR-ND 1338222-ISP650P06NMXTSA1 278-ISP650P06NMXTSA1 2439277 ISP650P06NMXTSA1 ISP650P06NMXTSA1 42AH1865 ISP650P06NMXTSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 60V 3.7A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -60V, -3.7A, 150Deg C Rohs Compliant Infineon Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-261-4, TO-261AA SOT3 Tape & Reel (TR) SOT223; SOT-223 TO-261-4, TO-261AA TO-3 TO-261-4, TO-261AA
PD 1800 to 4200 milliwatts 4.2 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data