Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ISP452HUMA1

Description
Win Source Part Number: 1095483-ISP452HUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 160mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP78HUMA1; BSP76E6433HUMA1; BTS4140NHUMA1; VNN1NV04PTR-E; VNN3NV04PTR-E; VNN7NV04PTR-EISP 452; ISP452; SP000219823; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ISP452,SP000219823,I SP452HUMA1TR,ISP452C T,ISP452DKR-ND,ISP45 2-ND,ISP452HUMA1CT,I SP452TR-ND,ISP452DKR ,IFEINFISP452HUMA1,I SP452HUMA1DKR,ISP452 TR,ISP452CT-ND,2156- ISP452HUMA1 Base Product Number: ISP452
Request a Quote Datasheet
Description
Win Source Part Number: 1095483-ISP452HUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 160mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP78HUMA1; BSP76E6433HUMA1; BTS4140NHUMA1; VNN1NV04PTR-E; VNN3NV04PTR-E; VNN7NV04PTR-EISP 452; ISP452; SP000219823; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ISP452,SP000219823,I SP452HUMA1TR,ISP452C T,ISP452DKR-ND,ISP45 2-ND,ISP452HUMA1CT,I SP452TR-ND,ISP452DKR ,IFEINFISP452HUMA1,I SP452HUMA1DKR,ISP452 TR,ISP452CT-ND,2156- ISP452HUMA1 Base Product Number: ISP452
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1095483-ISP452HUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1095483-ISP452HUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1095483-ISP452HUMA1
Win Source Part Number: 1095483-ISP452HUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 160mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -30°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP78HUMA1; BSP76E6433HUMA1; BTS4140NHUMA1; VNN1NV04PTR-E; VNN3NV04PTR-E; VNN7NV04PTR-EISP 452; ISP452; SP000219823; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ISP452,SP000219823,I SP452HUMA1TR,ISP452C T,ISP452DKR-ND,ISP45 2-ND,ISP452HUMA1CT,I SP452TR-ND,ISP452DKR ,IFEINFISP452HUMA1,I SP452HUMA1DKR,ISP452 TR,ISP452CT-ND,2156- ISP452HUMA1 Base Product Number: ISP452

Win Source Part Number: 1095483-ISP452HUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 700mA
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 160mOhm
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -30°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP78HUMA1; BSP76E6433HUMA1; BTS4140NHUMA1; VNN1NV04PTR-E; VNN3NV04PTR-E; VNN7NV04PTR-EISP 452; ISP452; SP000219823;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: ISP452,SP000219823,ISP452HUMA1TR,ISP452CT,ISP452DKR-ND,ISP452-ND,ISP452HUMA1CT,ISP452TR-ND,ISP452DKR,IFEINFISP452HUMA1,ISP452HUMA1DKR,ISP452TR,ISP452CT-ND,2156-ISP452HUMA1
Base Product Number: ISP452

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1095483-ISP452HUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers