Manufacturer: Infineon Technologies
Win Source Part Number: 1317816-ISO2H823V25X
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: P-Channel
Interface: SPI, Parallel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 8
Output Configuration: High Side
Voltage - Load: 11V ~ 35V
Rds On (Typ): 210mOhm
Supplier Device Package: PG-VQFN-70-2
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 70-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.75V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO2H823V25XUMA1DKR,
Base Product Number: ISO2H823
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1317816-ISO2H823V25XUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Output Options | Inverting |