N-Channel 100V 13A (Ta), 75A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8 FL
N-Channel 100V 13A (Ta), 75A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8 FL
N-Channel 100V 13A (Ta), 75A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8 FL
TRENCH >=100V PG-TDSON-8 Product overview: ISC080N10NM6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISC080N10NM6ATMA
TRENCH >=100V PG-TDSON-8
MOSFET, N-CH, 100V, TDSON-8 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2354871 | 448-ISC080N10NM6ATMA1CT-ND | 278-ISC080N10NM6ATMA1 | ISC080N10NM6ATMA1 | 90AJ6122 |
| Product Name | MOSFETs | Single FETs, MOSFETs | 100V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, Tdson-8 Rohs Compliant Infineon |
| Package Type | TDSON | 8-PowerTDFN | Tape & Reel (TR) | 8-PowerTDFN | TO-3 |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts |