Infineon Technologies AG Single FETs, MOSFETs ISC011N06LM5ATMA1

Description
N-Channel 60V 37A (Ta), 288A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8-17
Request a Quote Datasheet
Description
N-Channel 60V 37A (Ta), 288A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-ISC011N06LM5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISC011N06LM5ATMA1TR-ND
Single FETs, MOSFETs 448-ISC011N06LM5ATMA1TR-ND
N-Channel 60V 37A (Ta), 288A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8-17

N-Channel 60V 37A (Ta), 288A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8-17

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISC011N06LM5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISC011N06LM5ATMA1CT-ND
Single FETs, MOSFETs 448-ISC011N06LM5ATMA1CT-ND
N-Channel 60V 37A (Ta), 288A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8-17

N-Channel 60V 37A (Ta), 288A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8-17

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISC011N06LM5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISC011N06LM5ATMA1DKR-ND
Single FETs, MOSFETs 448-ISC011N06LM5ATMA1DKR-ND
N-Channel 60V 37A (Ta), 288A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8-17

N-Channel 60V 37A (Ta), 288A (Tc) 3W (Ta), 188W (Tc) Surface Mount PG-TDSON-8-17

Buy Now Datasheet
Singapore, Singapore
100V MOSFET Transistor
278-ISC011N06LM5ATMA1
100V MOSFET Transistor 278-ISC011N06LM5ATMA1
TRENCH 40<-<100V>

TRENCH 40<-<100V>

Supplier's Site Datasheet
MOSFETs - 2334393 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2334393
MOSFETs 2334393
Infineon ISC011N06LM5ATMA1

Infineon ISC011N06LM5ATMA1

Supplier's Site
MOSFETs - 2334393P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2334393P
MOSFETs 2334393P
Infineon ISC011N06LM5ATMA1

Infineon ISC011N06LM5ATMA1

Supplier's Site
MOSFETs - 2334392 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2334392
MOSFETs 2334392
Infineon ISC011N06LM5ATMA1

Infineon ISC011N06LM5ATMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278282-ISC011N06LM5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278282-ISC011N06LM5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278282-ISC011N06LM5ATMA1
Win Source Part Number: 1278282-ISC011N06LM5 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 37A (Ta), 288A (Tc) Rds On (Max) @ Id, Vgs: 1.15mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2.3V @ 116µA Power Dissipation (Max): 3W (Ta), 188W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-17 Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11000 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-ISC011N06LM5ATMA 1CT,448-ISC011N06LM5 ATMA1TR,448-ISC011N0 6LM5ATMA1DKR,SP00540 0954 Base Product Number: ISC011N Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278282-ISC011N06LM5ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 37A (Ta), 288A (Tc)
Rds On (Max) @ Id, Vgs: 1.15mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 116µA
Power Dissipation (Max): 3W (Ta), 188W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-17
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11000 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-ISC011N06LM5ATMA1CT,448-ISC011N06LM5ATMA1TR,448-ISC011N06LM5ATMA1DKR,SP005400954
Base Product Number: ISC011N
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - ISC011N06LM5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ISC011N06LM5ATMA1
Single FETs, MOSFETs ISC011N06LM5ATMA1
TRENCH 40<-<100V>

TRENCH 40<-<100V>

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 288A, Tdson Rohs Compliant Infineon - 60AJ3901 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 288A, Tdson Rohs Compliant Infineon
60AJ3901
Mosfet, N-Ch, 60V, 288A, Tdson Rohs Compliant Infineon 60AJ3901
MOSFET, N-CH, 60V, 288A, TDSON ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 288A, TDSON ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ISC011N06LM5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ISC011N06LM5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ISC011N06LM5ATMA1
TRENCH 40<-<100V>

TRENCH 40<-<100V>

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-ISC011N06LM5ATMA1TR-ND 278-ISC011N06LM5ATMA1 2334393 1278282-ISC011N06LM5ATMA1 ISC011N06LM5ATMA1 60AJ3901 ISC011N06LM5ATMA1
Product Name Single FETs, MOSFETs 100V MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 60V, 288A, Tdson Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) TDSON SOT3 8-PowerTDFN TO-3 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 188 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data