Infineon Technologies AG
MOSFETs
ISA250300C04LMDSXTMA1
Description
TRENCH <= 40V - MOSFET
-
RS Components, Ltd.
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
TRENCH <= 40V - MOSFET
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Metal-Oxide Semiconductor FET (MOSFET) |
Transistors |
|
Product Number
|
348907 |
448-ISA250300C04LMDSXTMA1CT-ND |
|
Product Name
|
MOSFETs |
FET, MOSFET Arrays |
|
Package Type
|
SO-8; PG-DSO-8
|
"8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
Package Type
Soic
View Details
Polarity
N-Channel; P-Channel
TJ
-40 to 125 C (-40 to 257 F)
Package Type
SOT3; 8-SOIC
View Details
Advanced Linear Devices, Inc.
V(BR)DSS
10.6 volts
IDSS
80 milliamps
Packing Method
Tube; Tube
View Details
2 suppliers
Polarity
N-Channel; N-Channel
V(BR)DSS
100 volts
PD
149000 milliwatts
View Details
3 suppliers