Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IRU3038CFTRPBF. IRU3038CFTRPBF.

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065691-IRU3038CFTRP BF. Packaging: Tape and Reel Mounting: SMD (SMT) Duty Cycle: 90 % Number of Pins: 14 Output Current: 500 A Rise Time: 50 ns Fall Time: 50 ns Categories: PMIC - Power Management - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): IRU3038CFTRPBF.IRU30 38CFTRPBF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Switching Frequency: 400 kHz Mount: Surface Mount RoHS: Compliant Max Supply Voltage: 25 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065691-IRU3038CFTRP BF. Packaging: Tape and Reel Mounting: SMD (SMT) Duty Cycle: 90 % Number of Pins: 14 Output Current: 500 A Rise Time: 50 ns Fall Time: 50 ns Categories: PMIC - Power Management - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): IRU3038CFTRPBF.IRU30 38CFTRPBF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Switching Frequency: 400 kHz Mount: Surface Mount RoHS: Compliant Max Supply Voltage: 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IRU3038CFTRPBF. - 1065691-IRU3038CFTRPBF. - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IRU3038CFTRPBF.
1065691-IRU3038CFTRPBF.
PMIC - PMIC - Power Management - Specialized - IRU3038CFTRPBF. 1065691-IRU3038CFTRPBF.
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065691-IRU3038CFTRP BF. Packaging: Tape and Reel Mounting: SMD (SMT) Duty Cycle: 90 % Number of Pins: 14 Output Current: 500 A Rise Time: 50 ns Fall Time: 50 ns Categories: PMIC - Power Management - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): IRU3038CFTRPBF.IRU30 38CFTRPBF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Switching Frequency: 400 kHz Mount: Surface Mount RoHS: Compliant Max Supply Voltage: 25 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065691-IRU3038CFTRPBF.
Packaging: Tape and Reel
Mounting: SMD (SMT)
Duty Cycle: 90 %
Number of Pins: 14
Output Current: 500 A
Rise Time: 50 ns
Fall Time: 50 ns
Categories: PMIC - Power Management - Specialized
Case / Package: TSSOP
Alternative Parts (Cross-Reference): IRU3038CFTRPBF.IRU3038CFTRPBF;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Switching Frequency: 400 kHz
Mount: Surface Mount
RoHS: Compliant
Max Supply Voltage: 25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1065691-IRU3038CFTRPBF.
Product Name PMIC - PMIC - Power Management - Specialized - IRU3038CFTRPBF.
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers